TMP Pro Distribution 4" 2-way Pendent Mount Speaker (White) 68569

Description
Model PM4FA-W uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. Height: 13 7/8" (35.2298 cm) Diameter: 9 1/4" (23.495 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Power Taps: 1, 2, 4, 8, 16 and 8 ohms Speaker Type: Coaxial Dispersion: 130° Power Rating: 25 Watts Sensitivity: 88dB Average
Description
Model PM4FA-W uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. Height: 13 7/8" (35.2298 cm) Diameter: 9 1/4" (23.495 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Power Taps: 1, 2, 4, 8, 16 and 8 ohms Speaker Type: Coaxial Dispersion: 130° Power Rating: 25 Watts Sensitivity: 88dB Average

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" 2-way Pendent Mount Speaker (White)
68569
4" 2-way Pendent Mount Speaker (White) 68569
Model PM4FA-W uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. Height: 13 7/8" (35.2298 cm) Diameter: 9 1/4" (23.495 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Power Taps: 1, 2, 4, 8, 16 and 8 ohms Speaker Type: Coaxial Dispersion: 130° Power Rating: 25 Watts Sensitivity: 88dB Average

Model PM4FA-W uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications.
Height: 13 7/8" (35.2298 cm)
Diameter: 9 1/4" (23.495 cm)
Shipping Weight: 10.00 lbs (4.54 kgs)
Power Taps: 1, 2, 4, 8, 16 and 8 ohms
Speaker Type: Coaxial
Dispersion: 130°
Power Rating: 25 Watts
Sensitivity: 88dB Average

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 68569
Product Name 4" 2-way Pendent Mount Speaker (White)
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
Speaker - FBF36-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details