Telex Communications, Inc. 2 Ch 2.0 Amp Switching Power Supply with Built-In Speaker SPS2001

Description
Speaker Inputs and Volume Control Two audio inputs are provided. The inputs are combined internally and sent as a monaural signal to the internal speaker amplifier. The volume control adjusts the level to the front panel speaker. Typically, these inputs are used with the speaker outputs of a master station when the master station is set for use with a panel mic and speaker instead of a headset. Combine/Isolate Switch This recessed push-button switch lets you combine the audio signals of the two channels to create a single audio channel where all users can intercommunicate. Or, you can isolate each channel to create two groups of completely independent users. Channel Status Indicators And Reset Push-Button The indicators are green for normal operation and red when there is an overload or short circuit. The reset push-button restores normal operation after the short-circuit or overload has been located and fixed. Universal AC Power Input The SPS-2001 accepts any input power in the range of 100- 240 VAC, 50/60 Hz. Intercom Channel Connectors When the Combine/Isolate switch is set to the Isolate position, each channel connector is powered separately and has completely separate intercom audio. When the Combine/Isolate switch is set to the combine position, each channel is still powered separately, but the audio signals are combined so that all users on both channels can intercommunicate. Telex Audiocom / Clear-Com Selector Switch This selector switch sets the SPS-2001 for compatibility with either Telex Audiocom (BALANCED) or Clear-Com (UNBALANCED). Compatibility includes channel connector pin-outs, channel power requirements, and call signaling requirements. The SPS-2001 is shipped with this switch in the Telex Audiocom position. Instantaneous Auto-Reset Instantaneous Auto Reset (IAR), the newest technology in performance and safety, which uses a revolutionary new circuitry that dynamically monitors line fault conditions. Then, when the fault is removed, automatically brings individual power supply channels up.
Datasheet
Description
Speaker Inputs and Volume Control Two audio inputs are provided. The inputs are combined internally and sent as a monaural signal to the internal speaker amplifier. The volume control adjusts the level to the front panel speaker. Typically, these inputs are used with the speaker outputs of a master station when the master station is set for use with a panel mic and speaker instead of a headset. Combine/Isolate Switch This recessed push-button switch lets you combine the audio signals of the two channels to create a single audio channel where all users can intercommunicate. Or, you can isolate each channel to create two groups of completely independent users. Channel Status Indicators And Reset Push-Button The indicators are green for normal operation and red when there is an overload or short circuit. The reset push-button restores normal operation after the short-circuit or overload has been located and fixed. Universal AC Power Input The SPS-2001 accepts any input power in the range of 100- 240 VAC, 50/60 Hz. Intercom Channel Connectors When the Combine/Isolate switch is set to the Isolate position, each channel connector is powered separately and has completely separate intercom audio. When the Combine/Isolate switch is set to the combine position, each channel is still powered separately, but the audio signals are combined so that all users on both channels can intercommunicate. Telex Audiocom / Clear-Com Selector Switch This selector switch sets the SPS-2001 for compatibility with either Telex Audiocom (BALANCED) or Clear-Com (UNBALANCED). Compatibility includes channel connector pin-outs, channel power requirements, and call signaling requirements. The SPS-2001 is shipped with this switch in the Telex Audiocom position. Instantaneous Auto-Reset Instantaneous Auto Reset (IAR), the newest technology in performance and safety, which uses a revolutionary new circuitry that dynamically monitors line fault conditions. Then, when the fault is removed, automatically brings individual power supply channels up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ch 2.0 Amp Switching Power Supply with Built-In Speaker - 28733 - TMP Pro Distribution
Berlin, CT, USA
2 Ch 2.0 Amp Switching Power Supply with Built-In Speaker
28733
2 Ch 2.0 Amp Switching Power Supply with Built-In Speaker 28733
Speaker Inputs and Volume Control Two audio inputs are provided. The inputs are combined internally and sent as a monaural signal to the internal speaker amplifier. The volume control adjusts the level to the front panel speaker. Typically, these inputs are used with the speaker outputs of a master station when the master station is set for use with a panel mic and speaker instead of a headset. Combine/Isolate Switch This recessed push-button switch lets you combine the audio signals of the two channels to create a single audio channel where all users can intercommunicate. Or, you can isolate each channel to create two groups of completely independent users. Channel Status Indicators And Reset Push-Button The indicators are green for normal operation and red when there is an overload or short circuit. The reset push-button restores normal operation after the short-circuit or overload has been located and fixed. Universal AC Power Input The SPS-2001 accepts any input power in the range of 100- 240 VAC, 50/60 Hz. Intercom Channel Connectors When the Combine/Isolate switch is set to the Isolate position, each channel connector is powered separately and has completely separate intercom audio. When the Combine/Isolate switch is set to the combine position, each channel is still powered separately, but the audio signals are combined so that all users on both channels can intercommunicate. Telex Audiocom / Clear-Com Selector Switch This selector switch sets the SPS-2001 for compatibility with either Telex Audiocom (BALANCED) or Clear-Com (UNBALANCED). Compatibility includes channel connector pin-outs, channel power requirements, and call signaling requirements. The SPS-2001 is shipped with this switch in the Telex Audiocom position. Instantaneous Auto-Reset Instantaneous Auto Reset (IAR), the newest technology in performance and safety, which uses a revolutionary new circuitry that dynamically monitors line fault conditions. Then, when the fault is removed, automatically brings individual power supply channels up.

Speaker Inputs and Volume Control
Two audio inputs are provided. The inputs are combined internally and sent as a monaural signal to the internal speaker amplifier. The volume control adjusts the level to the front panel speaker. Typically, these inputs are used with the speaker outputs of a master station when the master station is set for use with a panel mic and speaker instead of a headset.
Combine/Isolate Switch
This recessed push-button switch lets you combine the audio signals of the two channels to create a single audio channel where all users can intercommunicate. Or, you can isolate each channel to create two groups of completely independent users.
Channel Status Indicators And Reset Push-Button
The indicators are green for normal operation and red when there is an overload or short circuit. The reset push-button restores normal operation after the short-circuit or overload has been located and fixed.
Universal AC Power Input
The SPS-2001 accepts any input power in the range of 100- 240 VAC, 50/60 Hz.
Intercom Channel Connectors
When the Combine/Isolate switch is set to the Isolate position, each channel connector is powered separately and has completely separate intercom audio. When the Combine/Isolate switch is set to the combine position, each channel is still powered separately, but the audio signals are combined so that all users on both channels can intercommunicate.
Telex Audiocom / Clear-Com Selector Switch
This selector switch sets the SPS-2001 for compatibility with either Telex Audiocom (BALANCED) or Clear-Com (UNBALANCED). Compatibility includes channel connector pin-outs, channel power requirements, and call signaling requirements. The SPS-2001 is shipped with this switch in the Telex Audiocom position.
Instantaneous Auto-Reset
Instantaneous Auto Reset (IAR), the newest technology in performance and safety, which uses a revolutionary new circuitry that dynamically monitors line fault conditions. Then, when the fault is removed, automatically brings individual power supply channels up.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 28733
Product Name 2 Ch 2.0 Amp Switching Power Supply with Built-In Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speakers - 2603-CS28-02W57-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 570 Hz
View Details