TMP Pro Distribution 8" Coaxial Surface Mount Speaker with Transformer (White) 70382

Description
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60—a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 15 1/2" (39.37 cm) Width: 10 5/8" (26.9875 cm) Depth: 10 3/8" (26.3525 cm) Shipping Weight: 30.00 lbs (13.61 kgs) Frequency Response: 60 to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 92dB
Description
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60—a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 15 1/2" (39.37 cm) Width: 10 5/8" (26.9875 cm) Depth: 10 3/8" (26.3525 cm) Shipping Weight: 30.00 lbs (13.61 kgs) Frequency Response: 60 to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 92dB

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Surface Mount Speaker with Transformer (White)
70382
8" Coaxial Surface Mount Speaker with Transformer (White) 70382
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60—a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 15 1/2" (39.37 cm) Width: 10 5/8" (26.9875 cm) Depth: 10 3/8" (26.3525 cm) Shipping Weight: 30.00 lbs (13.61 kgs) Frequency Response: 60 to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 92dB

SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60—a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers.
The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation.
A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.
Height: 15 1/2" (39.37 cm)
Width: 10 5/8" (26.9875 cm)
Depth: 10 3/8" (26.3525 cm)
Shipping Weight: 30.00 lbs (13.61 kgs)
Frequency Response: 60 to 15 kHz
Power Taps: 7.5, 15, 30, 60
Speaker Type: HIGH PERFORMANCE COAXIAL
Dispersion: 90°
Sensitivity: 92dB

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70382
Product Name 8" Coaxial Surface Mount Speaker with Transformer (White)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Speaker - FBS66E - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 79 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details