TMP Pro Distribution Club V Series Dual 18" Subwoofer 57128

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: Dual 18" subwoofer Frequency response: -10dB 30Hz-2kHz Power rating: NOISE 600W (EIA) PGM 1200W PEAK 2400W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 98dB SPL: Continuous (Calculated) 126dB SPL Peak (Calculated) 132dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Dimensions: W 1217mm; 47-7/8in H 574mm; 22-5/8in D 655mm; 25-3/4in Net weight 64.7kg; 142.7lbs
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: Dual 18" subwoofer Frequency response: -10dB 30Hz-2kHz Power rating: NOISE 600W (EIA) PGM 1200W PEAK 2400W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 98dB SPL: Continuous (Calculated) 126dB SPL Peak (Calculated) 132dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Dimensions: W 1217mm; 47-7/8in H 574mm; 22-5/8in D 655mm; 25-3/4in Net weight 64.7kg; 142.7lbs

Suppliers

Company
Product
Description
Supplier Links
Club V Series Dual 18
Berlin, CT, USA
Club V Series Dual 18" Subwoofer
57128
Club V Series Dual 18" Subwoofer 57128
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: Dual 18" subwoofer Frequency response: -10dB 30Hz-2kHz Power rating: NOISE 600W (EIA) PGM 1200W PEAK 2400W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 98dB SPL: Continuous (Calculated) 126dB SPL Peak (Calculated) 132dB SPL I/O connectors: 2x Phone, 2x speakON Shape: Rectangular Finish: Sprayed finish Handle: 2 Dimensions: W 1217mm; 47-7/8in H 574mm; 22-5/8in D 655mm; 25-3/4in Net weight 64.7kg; 142.7lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: Dual 18" subwoofer
Frequency response: -10dB 30Hz-2kHz
Power rating:
NOISE 600W (EIA)
PGM 1200W
PEAK 2400W
Nominal impedance: 4ohms
SPL Sensitivity (1W; 1m on axis): 98dB
SPL:
Continuous (Calculated) 126dB SPL
Peak (Calculated) 132dB SPL
I/O connectors: 2x Phone, 2x speakON
Shape: Rectangular
Finish: Sprayed finish
Handle: 2
Dimensions:
W 1217mm; 47-7/8in
H 574mm; 22-5/8in
D 655mm; 25-3/4in
Net weight 64.7kg; 142.7lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57128
Product Name Club V Series Dual 18" Subwoofer
Nominal Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details