Tannoy 6" Medium Format Ceiling Speaker CVS6

Description
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability. Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitvely as possible. The CVS6 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 60W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 60W / 30W / 15W / 7.5W / OFF & low impedance operation 100V: 60W / 30W / 15W / OFF & low impedance operation. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 79Hz - 21kHz Frequency Range (-10dB): 60Hz - 24kHz System Sensitivity (1W @1m): 91dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 109 dB, Peak 115 dB Power Handling: Average 60W, Programme 120W, Peak 240W Nominal Impedance: 6 Ohms
Datasheet
Description
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability. Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitvely as possible. The CVS6 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 60W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 60W / 30W / 15W / 7.5W / OFF & low impedance operation 100V: 60W / 30W / 15W / OFF & low impedance operation. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 79Hz - 21kHz Frequency Range (-10dB): 60Hz - 24kHz System Sensitivity (1W @1m): 91dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 109 dB, Peak 115 dB Power Handling: Average 60W, Programme 120W, Peak 240W Nominal Impedance: 6 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Berlin, CT, USA
6" Medium Format Ceiling Speaker
50036
6" Medium Format Ceiling Speaker 50036
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability. Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitvely as possible. The CVS6 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 60W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 60W / 30W / 15W / 7.5W / OFF & low impedance operation 100V: 60W / 30W / 15W / OFF & low impedance operation. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 79Hz - 21kHz Frequency Range (-10dB): 60Hz - 24kHz System Sensitivity (1W @1m): 91dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 109 dB, Peak 115 dB Power Handling: Average 60W, Programme 120W, Peak 240W Nominal Impedance: 6 Ohms

The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.
Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitvely as possible.
The CVS6 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit.
An integral low insertion loss 60W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation:
70V: 60W / 30W / 15W / 7.5W / OFF & low impedance operation
100V: 60W / 30W / 15W / OFF & low impedance operation.
Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory.
Frequency Response: (-3dB): 79Hz - 21kHz
Frequency Range (-10dB): 60Hz - 24kHz
System Sensitivity (1W @1m): 91dB (1W = 2.45V for 6 Ohms)
Nominal Coverage Angle: 90 Degrees Conical
Rated Maximum SPL: Average 109 dB, Peak 115 dB
Power Handling: Average 60W, Programme 120W, Peak 240W
Nominal Impedance: 6 Ohms

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50036
Product Name 6" Medium Format Ceiling Speaker
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Piezo Speakers - CES30P15H16-80U - Challenge Electronics
Specs
SPL 95 dB
Frequency Response 800 to 11000 Hz
Resonance Frequency 800 Hz
View Details