Audica Professional Micro Series Active Subwoofer MICROsub II

Description
For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be added to the main loudspeakers and carefully tuned just to add extended bass and not confuse the critical mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROsub ll incorporates a full amp-panel cover to ensure it looks good from all angles and prevent access to controls and electrical connections. It also has a steel mesh grille under the aesthetic cloth cover. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROsub ll is supplied with its own mounting bracket which allows flush mounting to walls or ceilings. Drive units: 1 x 200mm drive unit Frequency response: 40Hz to 200Hz Power Handling: 100W Controls: Volume, Phase - variable zero to 180º, Crossover frequency - variable 40Hz to bypass Outputs:Phono line level Inputs: Phono line level Fixing: Free standing or wall mountable Dimensions (mm): H 323 x W 228 x D 470 (including rear cover) Weight: 12Kg
Description
For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be added to the main loudspeakers and carefully tuned just to add extended bass and not confuse the critical mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROsub ll incorporates a full amp-panel cover to ensure it looks good from all angles and prevent access to controls and electrical connections. It also has a steel mesh grille under the aesthetic cloth cover. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROsub ll is supplied with its own mounting bracket which allows flush mounting to walls or ceilings. Drive units: 1 x 200mm drive unit Frequency response: 40Hz to 200Hz Power Handling: 100W Controls: Volume, Phase - variable zero to 180º, Crossover frequency - variable 40Hz to bypass Outputs:Phono line level Inputs: Phono line level Fixing: Free standing or wall mountable Dimensions (mm): H 323 x W 228 x D 470 (including rear cover) Weight: 12Kg

Suppliers

Company
Product
Description
Supplier Links
Micro Series Active Subwoofer - 79820 - TMP Pro Distribution
Berlin, CT, USA
Micro Series Active Subwoofer
79820
Micro Series Active Subwoofer 79820
For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be added to the main loudspeakers and carefully tuned just to add extended bass and not confuse the critical mid-band. With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROsub ll incorporates a full amp-panel cover to ensure it looks good from all angles and prevent access to controls and electrical connections. It also has a steel mesh grille under the aesthetic cloth cover. Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROsub ll is supplied with its own mounting bracket which allows flush mounting to walls or ceilings. Drive units: 1 x 200mm drive unit Frequency response: 40Hz to 200Hz Power Handling: 100W Controls: Volume, Phase - variable zero to 180º, Crossover frequency - variable 40Hz to bypass Outputs:Phono line level Inputs: Phono line level Fixing: Free standing or wall mountable Dimensions (mm): H 323 x W 228 x D 470 (including rear cover) Weight: 12Kg

For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be added to the main loudspeakers and carefully tuned just to add extended bass and not confuse the critical mid-band.
With all of the MICROseries loudspeakers, aesthetics have been a prime consideration. This starts with the family look, which is softly shaped to merge into the environment. Secondly with the selection of materials, which have to be acoustically excellent but also provide for flexibility of design and quality of appearance. The MICROsub ll incorporates a full amp-panel cover to ensure it looks good from all angles and prevent access to controls and electrical connections. It also has a steel mesh grille under the aesthetic cloth cover.
Equally important for aesthetics, and speed and quality of installation, are the fixings and brackets. The MICROsub ll is supplied with its own mounting bracket which allows flush mounting to walls or ceilings.
Drive units: 1 x 200mm drive unit
Frequency response: 40Hz to 200Hz
Power Handling: 100W
Controls: Volume, Phase - variable zero to 180º, Crossover frequency - variable 40Hz to bypass
Outputs:Phono line level
Inputs: Phono line level
Fixing: Free standing or wall mountable
Dimensions (mm): H 323 x W 228 x D 470 (including rear cover)
Weight: 12Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79820
Product Name Micro Series Active Subwoofer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
Cable Depot Inc.
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details