Tannoy 8" Ceiling Mount Subwoofer (No Back Can, No Transformer) CMS801Pi Sub

Description
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory. CMS801 sub PI: a version supplied without back can or onboard transformer. NOTE: For optimum performance and full compliance with safety ratings Tannoy recommends using this model with the CMS801 PI back can accessory option in which the transformer is pre-fitted. Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling: Average 100W, Programme 200W, Peak 400W Nominal Impedance: 6 Ohms
Description
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory. CMS801 sub PI: a version supplied without back can or onboard transformer. NOTE: For optimum performance and full compliance with safety ratings Tannoy recommends using this model with the CMS801 PI back can accessory option in which the transformer is pre-fitted. Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling: Average 100W, Programme 200W, Peak 400W Nominal Impedance: 6 Ohms

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Ceiling Mount Subwoofer (No Back Can, No Transformer)
79715
8" Ceiling Mount Subwoofer (No Back Can, No Transformer) 79715
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory. CMS801 sub PI: a version supplied without back can or onboard transformer. NOTE: For optimum performance and full compliance with safety ratings Tannoy recommends using this model with the CMS801 PI back can accessory option in which the transformer is pre-fitted. Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling: Average 100W, Programme 200W, Peak 400W Nominal Impedance: 6 Ohms

The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement.
The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material.
Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version.
Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.
CMS801 sub PI: a version supplied without back can or onboard transformer.
NOTE: For optimum performance and full compliance with safety ratings Tannoy recommends using this model with the CMS801 PI back can accessory option in which the transformer is pre-fitted.
Frequency Response: (-3dB): 58Hz - 160Hz
Frequency Range (-10dB): 42Hz - 300Hz
System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms)
Nominal Coverage Angle: 90 Degrees Conical
Rated Maximum SPL: Average 112 dB, Peak 118 dB
Power Handling: Average 100W, Programme 200W, Peak 400W
Nominal Impedance: 6 Ohms

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79715
Product Name 8" Ceiling Mount Subwoofer (No Back Can, No Transformer)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details