Electro-voice 12" Live X Two-Way Speaker EV ELX112

Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Frequency Response (-10 dB) 55 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° System Power Handling: 250W Cont., 1000W Peak LF Transducer: (1) EVS-12K, 305mm (12") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Nominal Impedance: 8 Connector Type: Parallel Neutrik® NL4 Weight Net: 16 kg (35.27 lbs)
Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Frequency Response (-10 dB) 55 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° System Power Handling: 250W Cont., 1000W Peak LF Transducer: (1) EVS-12K, 305mm (12") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Nominal Impedance: 8 Connector Type: Parallel Neutrik® NL4 Weight Net: 16 kg (35.27 lbs)

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Live X Two-Way Speaker
81698
12" Live X Two-Way Speaker 81698
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Frequency Response (-10 dB) 55 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° System Power Handling: 250W Cont., 1000W Peak LF Transducer: (1) EVS-12K, 305mm (12") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Nominal Impedance: 8 Connector Type: Parallel Neutrik® NL4 Weight Net: 16 kg (35.27 lbs)

Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound.
Speaker Type: Full-range, two-way, wedges
Frequency Response (-10 dB) 55 - 20000 Hz
Max. SPL/1m (calc): 132 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
System Power Handling: 250W Cont., 1000W Peak
LF Transducer: (1) EVS-12K, 305mm (12") Woofer
HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver
Nominal Impedance: 8
Connector Type: Parallel Neutrik® NL4
Weight Net: 16 kg (35.27 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 81698
Product Name 12" Live X Two-Way Speaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speakers - 2603-CAC45-02W70-06-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details