Tannoy Dual 6.5" In-Wall Subwoofer System iw62 TS

Description
The iw62TS is a high performance in-wall subwoofer. Designed to augment the low frequency output of an in wall system installation. It uses the same construction and mechanical installation method to ensure it is a perfect match, both acoustically and visually, to the full range units. With a continuous power output rated at 200W RMS, this in-wall subwoofer is capable of delivering impressive results in large residential and commercial applications; such as small entertainment venues, restaurants, bars, public buildings, board rooms, AV installations and business music systems. The iw62 TS is unique in that it can operate in either passive or active mode, selectable by a switch on the front baffle. In active mode an external controller can be used to manage low frequency extension, the application of equalisation and allowing the crossover point to be tailored to the rest of the system and room. Additionally the iw62 TS will operate in stereo or mono mode; easily converted by means of link wires on the circuit board. The driver and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The excellent structural integrity, when combined with the secure polycarbonate, self-aligning eight clamp mounting system, ensures a performance enhancing rigid acoustic coupling with the wall surface. This provides an immensely stable platform for the drivers to deliver optimum performance. Robust, gold plated spring loaded terminals enable rapid connection with optimum input signal integrity. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any install environment. A steel back can is available as an optional accessory. Frequency Response: (-3dB): 29Hz-110Hz passive (determined by controller in active mode) System Sensitivity (1W @1m): 94dB Rated Maximum SPL: Average 117dB, Peak 123 dB Power Handling: Average 200W, Programme 400W, Peak 800W Nominal Impedance: Stereo: 8 Ohms, Mono: 4 Ohms Connectors: Gold plated connector spring terminals
Description
The iw62TS is a high performance in-wall subwoofer. Designed to augment the low frequency output of an in wall system installation. It uses the same construction and mechanical installation method to ensure it is a perfect match, both acoustically and visually, to the full range units. With a continuous power output rated at 200W RMS, this in-wall subwoofer is capable of delivering impressive results in large residential and commercial applications; such as small entertainment venues, restaurants, bars, public buildings, board rooms, AV installations and business music systems. The iw62 TS is unique in that it can operate in either passive or active mode, selectable by a switch on the front baffle. In active mode an external controller can be used to manage low frequency extension, the application of equalisation and allowing the crossover point to be tailored to the rest of the system and room. Additionally the iw62 TS will operate in stereo or mono mode; easily converted by means of link wires on the circuit board. The driver and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The excellent structural integrity, when combined with the secure polycarbonate, self-aligning eight clamp mounting system, ensures a performance enhancing rigid acoustic coupling with the wall surface. This provides an immensely stable platform for the drivers to deliver optimum performance. Robust, gold plated spring loaded terminals enable rapid connection with optimum input signal integrity. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any install environment. A steel back can is available as an optional accessory. Frequency Response: (-3dB): 29Hz-110Hz passive (determined by controller in active mode) System Sensitivity (1W @1m): 94dB Rated Maximum SPL: Average 117dB, Peak 123 dB Power Handling: Average 200W, Programme 400W, Peak 800W Nominal Impedance: Stereo: 8 Ohms, Mono: 4 Ohms Connectors: Gold plated connector spring terminals

Suppliers

Company
Product
Description
Supplier Links
Dual 6.5
Berlin, CT, USA
Dual 6.5" In-Wall Subwoofer System
79725
Dual 6.5" In-Wall Subwoofer System 79725
The iw62TS is a high performance in-wall subwoofer. Designed to augment the low frequency output of an in wall system installation. It uses the same construction and mechanical installation method to ensure it is a perfect match, both acoustically and visually, to the full range units. With a continuous power output rated at 200W RMS, this in-wall subwoofer is capable of delivering impressive results in large residential and commercial applications; such as small entertainment venues, restaurants, bars, public buildings, board rooms, AV installations and business music systems. The iw62 TS is unique in that it can operate in either passive or active mode, selectable by a switch on the front baffle. In active mode an external controller can be used to manage low frequency extension, the application of equalisation and allowing the crossover point to be tailored to the rest of the system and room. Additionally the iw62 TS will operate in stereo or mono mode; easily converted by means of link wires on the circuit board. The driver and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The excellent structural integrity, when combined with the secure polycarbonate, self-aligning eight clamp mounting system, ensures a performance enhancing rigid acoustic coupling with the wall surface. This provides an immensely stable platform for the drivers to deliver optimum performance. Robust, gold plated spring loaded terminals enable rapid connection with optimum input signal integrity. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any install environment. A steel back can is available as an optional accessory. Frequency Response: (-3dB): 29Hz-110Hz passive (determined by controller in active mode) System Sensitivity (1W @1m): 94dB Rated Maximum SPL: Average 117dB, Peak 123 dB Power Handling: Average 200W, Programme 400W, Peak 800W Nominal Impedance: Stereo: 8 Ohms, Mono: 4 Ohms Connectors: Gold plated connector spring terminals

The iw62TS is a high performance in-wall subwoofer. Designed to augment the low frequency output of an in wall system installation. It uses the same construction and mechanical installation method to ensure it is a perfect match, both acoustically and visually, to the full range units.
With a continuous power output rated at 200W RMS, this in-wall subwoofer is capable of delivering impressive results in large residential and commercial applications; such as small entertainment venues, restaurants, bars, public buildings, board rooms, AV installations and business music systems.
The iw62 TS is unique in that it can operate in either passive or active mode, selectable by a switch on the front baffle. In active mode an external controller can be used to manage low frequency extension, the application of equalisation and allowing the crossover point to be tailored to the rest of the system and room. Additionally the iw62 TS will operate in stereo or mono mode; easily converted by means of link wires on the circuit board.
The driver and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material.
The excellent structural integrity, when combined with the secure polycarbonate, self-aligning eight clamp mounting system, ensures a performance enhancing rigid acoustic coupling with the wall surface. This provides an immensely stable platform for the drivers to deliver optimum performance.
Robust, gold plated spring loaded terminals enable rapid connection with optimum input signal integrity. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any install environment.
A steel back can is available as an optional accessory.
Frequency Response: (-3dB): 29Hz-110Hz passive (determined by controller in active mode)
System Sensitivity (1W @1m): 94dB
Rated Maximum SPL: Average 117dB, Peak 123 dB
Power Handling: Average 200W, Programme 400W, Peak 800W
Nominal Impedance: Stereo: 8 Ohms, Mono: 4 Ohms
Connectors: Gold plated connector spring terminals

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79725
Product Name Dual 6.5" In-Wall Subwoofer System
Size 6.50 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details