Quam-Nichols Company Lay-In Ceiling Mount Speaker (4W, 25V) SYSTEM 12/25RS

Description
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 98 dB-SPL, 4W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space
Description
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 98 dB-SPL, 4W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

Suppliers

Company
Product
Description
Supplier Links
Lay-In Ceiling Mount Speaker (4W, 25V) - 53219 - TMP Pro Distribution
Berlin, CT, USA
Lay-In Ceiling Mount Speaker (4W, 25V)
53219
Lay-In Ceiling Mount Speaker (4W, 25V) 53219
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 98 dB-SPL, 4W / 1M Frequency Response: 65 Hz - 17 kHz Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile.
Average Sensitivity: 92 dB-SPL, 1W/ 1M
Power Rating: 12W RMS, EIA 426A Standard
Calculated Output: 98 dB-SPL, 4W / 1M
Frequency Response: 65 Hz - 17 kHz
Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53219
Product Name Lay-In Ceiling Mount Speaker (4W, 25V)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - M201SWZ - MISCO
Specs
Nominal Power 6 watts
Impedance 4 ohms
Sensitivity 86 dB
View Details