TMP Pro Distribution 4" 2-Way Speaker System with Transformer (Black) 58675

Description
FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. Depth: 8 7/8" (22.5425 cm) Diameter: 10 1/2" (26.67 cm) Shipping Weight: 12.00 lbs (5.44 kgs) Frequency Response: 75Hz - 20kHz Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm Speaker Type: Coaxial Dispersion: 130° Sensitivity: 88dB Average UL Listed/Standard: 1480
Description
FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. Depth: 8 7/8" (22.5425 cm) Diameter: 10 1/2" (26.67 cm) Shipping Weight: 12.00 lbs (5.44 kgs) Frequency Response: 75Hz - 20kHz Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm Speaker Type: Coaxial Dispersion: 130° Sensitivity: 88dB Average UL Listed/Standard: 1480

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" 2-Way Speaker System with Transformer (Black)
58675
4" 2-Way Speaker System with Transformer (Black) 58675
FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. Depth: 8 7/8" (22.5425 cm) Diameter: 10 1/2" (26.67 cm) Shipping Weight: 12.00 lbs (5.44 kgs) Frequency Response: 75Hz - 20kHz Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm Speaker Type: Coaxial Dispersion: 130° Sensitivity: 88dB Average UL Listed/Standard: 1480

FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy
installation.
A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings.
The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by
delivering true, high fidelity sound reproduction in an attractive and easy-to-install system.
The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial,
and institutional applications.
Depth: 8 7/8" (22.5425 cm)
Diameter: 10 1/2" (26.67 cm)
Shipping Weight: 12.00 lbs (5.44 kgs)
Frequency Response: 75Hz - 20kHz
Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm
Speaker Type: Coaxial
Dispersion: 130°
Sensitivity: 88dB Average
UL Listed/Standard: 1480

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58675
Product Name 4" 2-Way Speaker System with Transformer (Black)
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Speaker - FBF40-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 90 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details