Electro-voice 8" Premium Two-Way Ceiling Speaker, 8 Ohm 409-8E

Description
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
Description
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Premium Two-Way Ceiling Speaker, 8 Ohm
69125
8" Premium Two-Way Ceiling Speaker, 8 Ohm 69125
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8

The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
Nominal Impedance (Passive): 8

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69125
Product Name 8" Premium Two-Way Ceiling Speaker, 8 Ohm
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CAC31-02W98-09-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 980 Hz
View Details