Bogen Communications, Inc. 4W Easy Install Ceiling Speaker SM4T

Description
Easy Install Speakers can be completely installed and mounted in the ceiling, secured, and connected in less than a minute. Mounting studs pierce through ceiling tile and also serve as wire terminals. Carry voice messages with clarity anywhere dependable communication is required.
Description
Easy Install Speakers can be completely installed and mounted in the ceiling, secured, and connected in less than a minute. Mounting studs pierce through ceiling tile and also serve as wire terminals. Carry voice messages with clarity anywhere dependable communication is required.

Suppliers

Company
Product
Description
Supplier Links
4W Easy Install Ceiling Speaker - 52033 - TMP Pro Distribution
Berlin, CT, USA
4W Easy Install Ceiling Speaker
52033
4W Easy Install Ceiling Speaker 52033
Easy Install Speakers can be completely installed and mounted in the ceiling, secured, and connected in less than a minute. Mounting studs pierce through ceiling tile and also serve as wire terminals. Carry voice messages with clarity anywhere dependable communication is required.

Easy Install Speakers can be completely installed and mounted in the ceiling, secured, and connected in less than a minute. Mounting studs pierce through ceiling tile and also serve as wire terminals. Carry voice messages with clarity anywhere dependable communication is required.

Supplier's Site
Speaker, Hanging Pendant;70V/25V;4W;White;surface mount Ceiling - 70146583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Hanging Pendant;70V/25V;4W;White;surface mount Ceiling
70146583
Speaker, Hanging Pendant;70V/25V;4W;White;surface mount Ceiling 70146583
Easy Install® Speaker Select amplifier system voltage, 25V or 70V, using the jumper on the circuit board end, opposite the transformer Position the speaker on the ceiling tile and slowly push the speaker, forcing the studs through the ceiling tile Nylon wire ties can be used to secure the speaker wires to the studs if desired. The speaker will also work perfectly well with these connections reversed. If adjacent speakers have reversed wiring connections, they will tend to cancel each other’s bass

Easy Install® Speaker

  • Select amplifier system voltage, 25V or 70V, using the jumper on the circuit board end, opposite the transformer
  • Position the speaker on the ceiling tile and slowly push the speaker, forcing the studs through the ceiling tile
    Nylon wire ties can be used to secure the speaker wires to the studs if desired. The speaker will also work perfectly well with these connections reversed. If adjacent speakers have reversed wiring connections, they will tend to cancel each other’s bass
Supplier's Site

Technical Specifications

  TMP Pro Distribution Allied Electronics, Inc.
Product Category Speakers Speakers
Product Number 52033 70146583
Product Name 4W Easy Install Ceiling Speaker Speaker, Hanging Pendant;70V/25V;4W;White;surface mount Ceiling
Application MusicAudio Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Loudspeaker - R.5 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details