TMP Pro Distribution Opera Digital Series 12" Active Speaker 79830

Description
With 33% higher power output than its predecessor model, the OPERA 402 D delivers even more performance in an even lighter package. Set it up as a stand-alone fullrange enclosure or in combination with subwoofers; use it FOH or as a monitor. But whatever you choose to do with it, you will discover that the OPERA 402 D's performance transforms the ordinary 12"/1" system into something extraordinary indeed. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 59 - 20.000 Hz Frequency Response [+/- 3dB]: 70 - 19.000 Hz Max SPL: 128 dB HF: 1 " Voice Coil HF: 1.4 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 12 " Voice Coil LF: 2 " HF Amp: 100 W/RMS LF Amp: 300 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 14.1 kg (31.09 lbs)
Description
With 33% higher power output than its predecessor model, the OPERA 402 D delivers even more performance in an even lighter package. Set it up as a stand-alone fullrange enclosure or in combination with subwoofers; use it FOH or as a monitor. But whatever you choose to do with it, you will discover that the OPERA 402 D's performance transforms the ordinary 12"/1" system into something extraordinary indeed. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 59 - 20.000 Hz Frequency Response [+/- 3dB]: 70 - 19.000 Hz Max SPL: 128 dB HF: 1 " Voice Coil HF: 1.4 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 12 " Voice Coil LF: 2 " HF Amp: 100 W/RMS LF Amp: 300 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 14.1 kg (31.09 lbs)

Suppliers

Company
Product
Description
Supplier Links
Opera Digital Series 12
Berlin, CT, USA
Opera Digital Series 12" Active Speaker
79830
Opera Digital Series 12" Active Speaker 79830
With 33% higher power output than its predecessor model, the OPERA 402 D delivers even more performance in an even lighter package. Set it up as a stand-alone fullrange enclosure or in combination with subwoofers; use it FOH or as a monitor. But whatever you choose to do with it, you will discover that the OPERA 402 D's performance transforms the ordinary 12"/1" system into something extraordinary indeed. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 59 - 20.000 Hz Frequency Response [+/- 3dB]: 70 - 19.000 Hz Max SPL: 128 dB HF: 1 " Voice Coil HF: 1.4 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 12 " Voice Coil LF: 2 " HF Amp: 100 W/RMS LF Amp: 300 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 14.1 kg (31.09 lbs)

With 33% higher power output than its predecessor model, the OPERA 402 D delivers even more performance in an even lighter package. Set it up as a stand-alone fullrange enclosure or in combination with subwoofers; use it FOH or as a monitor. But whatever you choose to do with it, you will discover that the OPERA 402 D's performance transforms the ordinary 12"/1" system into something extraordinary indeed.
Speaker Type: 2-Way Active Speaker
Frequency Response [-10dB]: 59 - 20.000 Hz
Frequency Response [+/- 3dB]: 70 - 19.000 Hz
Max SPL: 128 dB
HF: 1 "
Voice Coil HF: 1.4 "
Type HF: Compression driver
Directivity: 80/65 x 60 °
Horn: Asymmetrical CD Horn
LF: 12 "
Voice Coil LF: 2 "
HF Amp: 100 W/RMS
LF Amp: 300 W/RMS
Signal Input: 1x XLR, 1x 6.3mm phone jack
Microphone Input: Yes
Weight: 14.1 kg (31.09 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79830
Product Name Opera Digital Series 12" Active Speaker
SPL 128 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speaker - FBS78C - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details