TMP Pro Distribution 12" Coaxial Surface Mount Speaker with Transformer (White) 68600

Description
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 19" (48.26 cm) Width: 14 1/2" (36.83 cm) Depth: 140 1/16" (35.71875 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Frequency Response: 55 Hz to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 99dB
Description
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 19" (48.26 cm) Width: 14 1/2" (36.83 cm) Depth: 140 1/16" (35.71875 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Frequency Response: 55 Hz to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 99dB

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Coaxial Surface Mount Speaker with Transformer (White)
68600
12" Coaxial Surface Mount Speaker with Transformer (White) 68600
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 19" (48.26 cm) Width: 14 1/2" (36.83 cm) Depth: 140 1/16" (35.71875 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Frequency Response: 55 Hz to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 99dB

SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver.
The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers.
The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation.
A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.
Height: 19" (48.26 cm)
Width: 14 1/2" (36.83 cm)
Depth: 140 1/16" (35.71875 cm)
Shipping Weight: 52.00 lbs (23.59 kgs)
Frequency Response: 55 Hz to 15 kHz
Power Taps: 7.5, 15, 30, 60
Speaker Type: HIGH PERFORMANCE COAXIAL
Dispersion: 90°
Sensitivity: 99dB

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 68600
Product Name 12" Coaxial Surface Mount Speaker with Transformer (White)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Speaker - FBF23-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details