TMP Pro Distribution 8" Environment-Resistant Speaker 48729

Description
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit. The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass. Depth: 8 7/16 (21.4 cm) Height: 16 1/2" (41.91 cm) Width: 9 1/16" (23.02 cm) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass Shipping Weight: 20.00 lbs (9.07 kgs) Frequency Response: 65Hz to 20kHz Speaker Type: Surface Mount Dispersion: 65°H x 65°V Sensitivity: 92dB
Datasheet
Description
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit. The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass. Depth: 8 7/16 (21.4 cm) Height: 16 1/2" (41.91 cm) Width: 9 1/16" (23.02 cm) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass Shipping Weight: 20.00 lbs (9.07 kgs) Frequency Response: 65Hz to 20kHz Speaker Type: Surface Mount Dispersion: 65°H x 65°V Sensitivity: 92dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Environment-Resistant Speaker
48729
8" Environment-Resistant Speaker 48729
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit. The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass. Depth: 8 7/16 (21.4 cm) Height: 16 1/2" (41.91 cm) Width: 9 1/16" (23.02 cm) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass Shipping Weight: 20.00 lbs (9.07 kgs) Frequency Response: 65Hz to 20kHz Speaker Type: Surface Mount Dispersion: 65°H x 65°V Sensitivity: 92dB

Environment-resistant SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure.
System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage
(65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit.
The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass.
Depth: 8 7/16 (21.4 cm)
Height: 16 1/2" (41.91 cm)
Width: 9 1/16" (23.02 cm)
Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass
Shipping Weight: 20.00 lbs (9.07 kgs)
Frequency Response: 65Hz to 20kHz
Speaker Type: Surface Mount
Dispersion: 65°H x 65°V
Sensitivity: 92dB

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48729
Product Name 8" Environment-Resistant Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 423-1251-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.14 g (0.01 oz)
View Details
2 suppliers
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details