Anchor Audio, Inc. Compact 30W Speaker Monitor (Red) AN-30 RED

Description
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Weight: 2.5 lbs / 1.13 Kg
Description
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Weight: 2.5 lbs / 1.13 Kg

Suppliers

Company
Product
Description
Supplier Links
Compact 30W Speaker Monitor (Red) - 80235 - TMP Pro Distribution
Berlin, CT, USA
Compact 30W Speaker Monitor (Red)
80235
Compact 30W Speaker Monitor (Red) 80235
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Weight: 2.5 lbs / 1.13 Kg

The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 109 dB @ 1 meter
Frequency Response: 100 Hz - 15 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer
Weight: 2.5 lbs / 1.13 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80235
Product Name Compact 30W Speaker Monitor (Red)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details