Electro-voice 8" Standard Two-Way Ceiling Speaker, 8 Ohm 309-8A

Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Standard Two-Way Ceiling Speaker, 8 Ohm
53098
8" Standard Two-Way Ceiling Speaker, 8 Ohm 53098
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8

The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
Nominal Impedance (Passive): 8

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53098
Product Name 8" Standard Two-Way Ceiling Speaker, 8 Ohm
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
Speakers - 2603-CS15-01R115-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details