TMP Pro Distribution 8" Coaxial Speaker with 8W Transformer 34788

Description
Model FA138T87 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 8 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance. The integral 8 Watt 70.7V transformer features a 50Hz to 15kHz frequency responce (+/- 1 dB) with 1,2,4 and 8 watt primary taps. For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure. Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures. For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications. Depth: 5 1/2" (13.97 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 6.18 lbs (2.80 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 1, 2, 4, 8 Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480
Datasheet
Description
Model FA138T87 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 8 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance. The integral 8 Watt 70.7V transformer features a 50Hz to 15kHz frequency responce (+/- 1 dB) with 1,2,4 and 8 watt primary taps. For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure. Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures. For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications. Depth: 5 1/2" (13.97 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 6.18 lbs (2.80 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 1, 2, 4, 8 Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Speaker with 8W Transformer
34788
8" Coaxial Speaker with 8W Transformer 34788
Model FA138T87 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 8 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance. The integral 8 Watt 70.7V transformer features a 50Hz to 15kHz frequency responce (+/- 1 dB) with 1,2,4 and 8 watt primary taps. For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure. Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures. For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications. Depth: 5 1/2" (13.97 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 6.18 lbs (2.80 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 1, 2, 4, 8 Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480

Model FA138T87 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 8 Watt 70.7V transformer.
The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance.
The integral 8 Watt 70.7V transformer features a 50Hz to 15kHz frequency responce (+/- 1 dB) with 1,2,4 and 8 watt primary taps.
For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure.
Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures.
For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications.
Depth: 5 1/2" (13.97 cm)
Diameter: 8 1/4" (20.955 cm)
Shipping Weight: 6.18 lbs (2.80 kgs)
Frequency Response: 75 Hz- 20 kHz (+5dB)
Power Taps: 1, 2, 4, 8
Speaker Type: Coaxial
Dispersion: 110°
Sensitivity: 89.5dB Average, 93dB Peak
UL Listed/Standard: 1480

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 34788
Product Name 8" Coaxial Speaker with 8W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details