TMP Pro Distribution Active 15" 2-Way ABS Loudspeaker 79809

Description
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 18" W x 14" D x 26.5" H Weight: 50 lbs.
Description
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 18" W x 14" D x 26.5" H Weight: 50 lbs.

Suppliers

Company
Product
Description
Supplier Links
Active 15
Berlin, CT, USA
Active 15" 2-Way ABS Loudspeaker
79809
Active 15" 2-Way ABS Loudspeaker 79809
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 18" W x 14" D x 26.5" H Weight: 50 lbs.

These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving.
Dimensions: 18" W x 14" D x 26.5" H
Weight: 50 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79809
Product Name Active 15" 2-Way ABS Loudspeaker
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speaker - FBS50S - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details