Soundsphere Q-12A Ceiling Speaker Combo Kit with Subwoofer Q-12A Combo 3

Description
Q-12A Combo 3 system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The system features superior performance from a single source at lower cost in larger spaces. Q-12A Combo 3 system includes a Q-SB2 subwoofer to create a single source of high fidelity, intelligible sound with deep, extended bass.
Description
Q-12A Combo 3 system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The system features superior performance from a single source at lower cost in larger spaces. Q-12A Combo 3 system includes a Q-SB2 subwoofer to create a single source of high fidelity, intelligible sound with deep, extended bass.

Suppliers

Company
Product
Description
Supplier Links
Q-12A Ceiling Speaker Combo Kit with Subwoofer - 58909 - TMP Pro Distribution
Berlin, CT, USA
Q-12A Ceiling Speaker Combo Kit with Subwoofer
58909
Q-12A Ceiling Speaker Combo Kit with Subwoofer 58909
Q-12A Combo 3 system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The system features superior performance from a single source at lower cost in larger spaces. Q-12A Combo 3 system includes a Q-SB2 subwoofer to create a single source of high fidelity, intelligible sound with deep, extended bass.

Q-12A Combo 3 system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The system features superior performance from a single source at lower cost in larger spaces. Q-12A Combo 3 system includes a Q-SB2 subwoofer to create a single source of high fidelity, intelligible sound with deep, extended bass.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58909
Product Name Q-12A Ceiling Speaker Combo Kit with Subwoofer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details