QSC Audio Products, LLC. AcousticDesign Series Ceiling Mount Subwoofer AD-C81Tw

Description
Designed to supplement audio systems with low-frequency extension, the AD-C81Tw is acoustically matched to the entire AD Series. Rated for 100 watts continuous power handling and able to take up to 400 watt peaks, the AD-C81Tw is a great compliment to any of the ceiling mount or surface mount AD Series models. The 8" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and works optimally with the large port to provide excellent low frequency extension below 40 Hz without undesirable port turbulence. This highly efficient design measures 92 dB SPL sensitivity. The AD-C81Tw has a built in passive low pass filter set at 120 Hz. The filter is defeatable from the front baffle to allow the use of outboard crossovers. The baffle and mounting tabs are molded from highimpact polystyrene. The rear enclosure is heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. The input cup is mounted on the side of the enclosure to reduce the amount of vertical clearance necessary to install the speaker. The input cup cover features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C81Tw is factory shipped with C-rings and tile rails for installation. New construction rings (ADCNCS) and mud rings (ADC-MRS) are also available separately. The AD-C81Tw is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass. Configuration: Ceiling subwoofer, ported Low-frequency Transducer: 8" (20 cm) weather resistant, polypropylene cone woofer, rubber surround Frequency Response (-6 dB): 39 Hz - 184 Hz Useable Frequency Range (-10 dB): 28 Hz - 208 Hz Filter: 120 Hz low pass, passive, bypassable RMS Power Handling: 100 W (100 hours IEC) Taps: 70 V: 60, 30, 15, 7.5 W / 100 V: 60, 30, 15 W / 8 ohms selected by switch Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X3 splash rating Agency Rating: Listed UL1480, UL2043 safe for use in air handling spaces; Transformer is Listed UL1876; Compliant BS/EN 60849 safety standards Connectors: Ceramic block or 4-pin Euro terminals in fire protective sub-chamber Weight: 20 lb (9.1 kg) Net
Datasheet
Description
Designed to supplement audio systems with low-frequency extension, the AD-C81Tw is acoustically matched to the entire AD Series. Rated for 100 watts continuous power handling and able to take up to 400 watt peaks, the AD-C81Tw is a great compliment to any of the ceiling mount or surface mount AD Series models. The 8" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and works optimally with the large port to provide excellent low frequency extension below 40 Hz without undesirable port turbulence. This highly efficient design measures 92 dB SPL sensitivity. The AD-C81Tw has a built in passive low pass filter set at 120 Hz. The filter is defeatable from the front baffle to allow the use of outboard crossovers. The baffle and mounting tabs are molded from highimpact polystyrene. The rear enclosure is heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. The input cup is mounted on the side of the enclosure to reduce the amount of vertical clearance necessary to install the speaker. The input cup cover features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C81Tw is factory shipped with C-rings and tile rails for installation. New construction rings (ADCNCS) and mud rings (ADC-MRS) are also available separately. The AD-C81Tw is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass. Configuration: Ceiling subwoofer, ported Low-frequency Transducer: 8" (20 cm) weather resistant, polypropylene cone woofer, rubber surround Frequency Response (-6 dB): 39 Hz - 184 Hz Useable Frequency Range (-10 dB): 28 Hz - 208 Hz Filter: 120 Hz low pass, passive, bypassable RMS Power Handling: 100 W (100 hours IEC) Taps: 70 V: 60, 30, 15, 7.5 W / 100 V: 60, 30, 15 W / 8 ohms selected by switch Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X3 splash rating Agency Rating: Listed UL1480, UL2043 safe for use in air handling spaces; Transformer is Listed UL1876; Compliant BS/EN 60849 safety standards Connectors: Ceramic block or 4-pin Euro terminals in fire protective sub-chamber Weight: 20 lb (9.1 kg) Net
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign Series Ceiling Mount Subwoofer - 53424 - TMP Pro Distribution
Berlin, CT, USA
AcousticDesign Series Ceiling Mount Subwoofer
53424
AcousticDesign Series Ceiling Mount Subwoofer 53424
Designed to supplement audio systems with low-frequency extension, the AD-C81Tw is acoustically matched to the entire AD Series. Rated for 100 watts continuous power handling and able to take up to 400 watt peaks, the AD-C81Tw is a great compliment to any of the ceiling mount or surface mount AD Series models. The 8" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and works optimally with the large port to provide excellent low frequency extension below 40 Hz without undesirable port turbulence. This highly efficient design measures 92 dB SPL sensitivity. The AD-C81Tw has a built in passive low pass filter set at 120 Hz. The filter is defeatable from the front baffle to allow the use of outboard crossovers. The baffle and mounting tabs are molded from highimpact polystyrene. The rear enclosure is heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. The input cup is mounted on the side of the enclosure to reduce the amount of vertical clearance necessary to install the speaker. The input cup cover features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards. The AD-C81Tw is factory shipped with C-rings and tile rails for installation. New construction rings (ADCNCS) and mud rings (ADC-MRS) are also available separately. The AD-C81Tw is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass. Configuration: Ceiling subwoofer, ported Low-frequency Transducer: 8" (20 cm) weather resistant, polypropylene cone woofer, rubber surround Frequency Response (-6 dB): 39 Hz - 184 Hz Useable Frequency Range (-10 dB): 28 Hz - 208 Hz Filter: 120 Hz low pass, passive, bypassable RMS Power Handling: 100 W (100 hours IEC) Taps: 70 V: 60, 30, 15, 7.5 W / 100 V: 60, 30, 15 W / 8 ohms selected by switch Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X3 splash rating Agency Rating: Listed UL1480, UL2043 safe for use in air handling spaces; Transformer is Listed UL1876; Compliant BS/EN 60849 safety standards Connectors: Ceramic block or 4-pin Euro terminals in fire protective sub-chamber Weight: 20 lb (9.1 kg) Net

Designed to supplement audio systems with low-frequency extension, the AD-C81Tw is acoustically matched to the entire AD Series. Rated for 100 watts continuous power handling and able to take up to 400 watt peaks, the AD-C81Tw is a great compliment to any of the ceiling mount or surface mount AD Series models.
The 8" woofer is equipped with a polypropylene cone for protection in humid environments. The driver features a synthetic rubber surround and works optimally with the large port to provide excellent low frequency extension below 40 Hz without undesirable port turbulence. This highly efficient design measures 92 dB SPL sensitivity.
The AD-C81Tw has a built in passive low pass filter set at 120 Hz. The filter is defeatable from the front baffle to allow the use of outboard crossovers.
The baffle and mounting tabs are molded from highimpact polystyrene. The rear enclosure is heavy gauge, powder coated steel. The attractive aluminum grille is backed with an acoustically transparent white cloth. The input cup is mounted on the side of the enclosure to reduce the amount of vertical clearance necessary to install the speaker. The input cup cover features a conduit attachment point plus an additional knockout for daisy-chain wiring. Input signal connection is made with a high temperature resistant ceramic screw terminal for compliance with European safety standards.
The AD-C81Tw is factory shipped with C-rings and tile rails for installation. New construction rings (ADCNCS) and mud rings (ADC-MRS) are also available separately. The AD-C81Tw is equipped with a 70/100 V transformer with multiple taps and an 8 ohm bypass.
Configuration: Ceiling subwoofer, ported
Low-frequency Transducer: 8" (20 cm) weather resistant, polypropylene cone woofer, rubber surround
Frequency Response (-6 dB): 39 Hz - 184 Hz
Useable Frequency Range (-10 dB): 28 Hz - 208 Hz
Filter: 120 Hz low pass, passive, bypassable
RMS Power Handling: 100 W (100 hours IEC)
Taps: 70 V: 60, 30, 15, 7.5 W / 100 V: 60, 30, 15 W / 8 ohms selected by switch
Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X3 splash rating
Agency Rating: Listed UL1480, UL2043 safe for use in air handling spaces; Transformer is Listed UL1876; Compliant BS/EN 60849 safety standards
Connectors: Ceramic block or 4-pin Euro terminals in fire protective sub-chamber
Weight: 20 lb (9.1 kg) Net

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53424
Product Name AcousticDesign Series Ceiling Mount Subwoofer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
XT Tweeter 3/4
Specs
Nominal Power 80 watts
Sensitivity 89.4 dB
Resonance Frequency 973 Hz
View Details