One Systems, Inc. Compact Two-Element Vertical Array with Transformer 208CIM/70

Description
Full-range system utilizing coaxial MF/HF design. IP45 weather performance, M8 mount points, stainless steel hardware, 96dB sensitivity, 70°conical dispersion.
Description
Full-range system utilizing coaxial MF/HF design. IP45 weather performance, M8 mount points, stainless steel hardware, 96dB sensitivity, 70°conical dispersion.

Suppliers

Company
Product
Description
Supplier Links
Compact Two-Element Vertical Array with Transformer - 58329 - TMP Pro Distribution
Berlin, CT, USA
Compact Two-Element Vertical Array with Transformer
58329
Compact Two-Element Vertical Array with Transformer 58329
Full-range system utilizing coaxial MF/HF design. IP45 weather performance, M8 mount points, stainless steel hardware, 96dB sensitivity, 70°conical dispersion.

Full-range system utilizing coaxial MF/HF design. IP45 weather performance, M8 mount points, stainless steel hardware, 96dB sensitivity, 70°conical dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58329
Product Name Compact Two-Element Vertical Array with Transformer
Nominal Power 18.75 to 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speakers - 2603-CAC70-03W40-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details