Bogen Communications, Inc. 8" Ceiling Speaker with Screw Terminal Strip S86T725BR

Description
The S86T725BR consists of an 8" driver and 25/70V transformer with screw terminals.
Datasheet
Description
The S86T725BR consists of an 8" driver and 25/70V transformer with screw terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Ceiling Speaker with Screw Terminal Strip
49851
8" Ceiling Speaker with Screw Terminal Strip 49851
The S86T725BR consists of an 8" driver and 25/70V transformer with screw terminals.

The S86T725BR consists of an 8" driver and 25/70V transformer with screw terminals.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49851
Product Name 8" Ceiling Speaker with Screw Terminal Strip
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
Oval Speakers - CES1260O585KB8FPN151SHP17GR - Challenge Electronics
Specs
SPL 100 dB
Nominal Power 10 watts
Maximum Power 11 watts
View Details