The Control 19CST has a special subwoofer-band transformer for use on 70V or 100V line distribution systems. It is an ideal addition to any system, resulting in full-fidelity, high level sound. It uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. Includes C-shaped support backing plate, 2 tile support rails (fits both 2 x 4 ft or 600 x 1200 mm tiles), cutout template, paint shield, and removable locking wiring connector.
Unique Nested Chamber® design and Linear Dynamic Aperture® port design delivers high output from a compact enclosure.
JBL® s exclusive SonicGuard® overload protection allows higher operational levels and improved system reliability.
In accordance with IEC60849 / EN60849. Suitable for use in air handling spaces, per U.L.-2043, U.L.-1480, NFPA90, NFPA70A.
Component: Long excursion 200 mm (8 in) driver.
Packaged with grille, backcan and tile rails for fast installation and easy stocking.
Simple installation and wire connection method.
Removable locking connector with screw-down terminals. 2 input terminals and 2 loop-thru output terminals. Max. wire size 12 AWG
| TMP Pro Distribution | |
|---|---|
| Product Category | Speakers |
| Product Number | 36219 |
| Product Name | Control Contractor Series In-Ceiling Subwoofer with Transformer |
| SPL | 115 dB |