TMP Pro Distribution 8" High Efficiency Pendent Mount Speaker (White) 70086

Description
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Power Taps: 1, 2, 4, 8 Watts and 8O Speaker Type: Coaxial (Treated Paper) Dispersion: 105° (2kHz Octave Band, -6dB Points) Power Rating: 16 Watts Sensitivity: 96dB Average
Description
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Power Taps: 1, 2, 4, 8 Watts and 8O Speaker Type: Coaxial (Treated Paper) Dispersion: 105° (2kHz Octave Band, -6dB Points) Power Rating: 16 Watts Sensitivity: 96dB Average

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" High Efficiency Pendent Mount Speaker (White)
70086
8" High Efficiency Pendent Mount Speaker (White) 70086
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Power Taps: 1, 2, 4, 8 Watts and 8O Speaker Type: Coaxial (Treated Paper) Dispersion: 105° (2kHz Octave Band, -6dB Points) Power Rating: 16 Watts Sensitivity: 96dB Average

Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications.
Height: 16 5/8" (42.2148 cm)
Diameter: 12 1/4" (31.115 cm)
Shipping Weight: 14.00 lbs (6.35 kgs)
Power Taps: 1, 2, 4, 8 Watts and 8O
Speaker Type: Coaxial (Treated Paper)
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Power Rating: 16 Watts
Sensitivity: 96dB Average

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70086
Product Name 8" High Efficiency Pendent Mount Speaker (White)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102754 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speaker - FBS50A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details