RapcoHorizon Company (The) Instrument/Speaker Level Direct Box DB-1SL

Description
The DB-101SL provides the same functions as our DB-1 as well as accepting speaker level input signals (400 watt maximum). Includes a paralleled 1/4 inch output jack for on-stage monitoring. Transforms a Hi-Z 1/4 inch input to balanced Lo-Z XLR output. A ground lift switch is provided for buzz-free operation in almost any environment. Approximate size: 3 3/4"(w) x 5"(h) x 1 3/4"(d) (1) XLRM (2) 1/4 (1) DBT Transformer (2) Panel mount switches, 1 for ground lift, 1 for speaker pad
Description
The DB-101SL provides the same functions as our DB-1 as well as accepting speaker level input signals (400 watt maximum). Includes a paralleled 1/4 inch output jack for on-stage monitoring. Transforms a Hi-Z 1/4 inch input to balanced Lo-Z XLR output. A ground lift switch is provided for buzz-free operation in almost any environment. Approximate size: 3 3/4"(w) x 5"(h) x 1 3/4"(d) (1) XLRM (2) 1/4 (1) DBT Transformer (2) Panel mount switches, 1 for ground lift, 1 for speaker pad

Suppliers

Company
Product
Description
Supplier Links
Instrument/Speaker Level Direct Box - 80610 - TMP Pro Distribution
Berlin, CT, USA
Instrument/Speaker Level Direct Box
80610
Instrument/Speaker Level Direct Box 80610
The DB-101SL provides the same functions as our DB-1 as well as accepting speaker level input signals (400 watt maximum). Includes a paralleled 1/4 inch output jack for on-stage monitoring. Transforms a Hi-Z 1/4 inch input to balanced Lo-Z XLR output. A ground lift switch is provided for buzz-free operation in almost any environment. Approximate size: 3 3/4"(w) x 5"(h) x 1 3/4"(d) (1) XLRM (2) 1/4 (1) DBT Transformer (2) Panel mount switches, 1 for ground lift, 1 for speaker pad

The DB-101SL provides the same functions as our DB-1 as well as accepting speaker level input signals (400 watt maximum). Includes a paralleled 1/4 inch output jack for on-stage monitoring. Transforms a Hi-Z 1/4 inch input to balanced Lo-Z XLR output. A ground lift switch is provided for buzz-free operation in almost any environment.
Approximate size: 3 3/4"(w) x 5"(h) x 1 3/4"(d)
(1) XLRM
(2) 1/4
(1) DBT Transformer
(2) Panel mount switches, 1 for ground lift, 1 for speaker pad

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80610
Product Name Instrument/Speaker Level Direct Box
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details