TMP Pro Distribution PS Series 15" Loudspeaker (Black) 59284

Description
A high power system capable of producing 136dB Peak SPL, the new PS15-R2 Loudspeaker can be safely driven with up to 2000 Watts of amplifier power. Controlled by the new, dedicated PS 15 TDController-R2, or the NXAMP Powered Controller, the PS15-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems. Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS15-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS15-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories. Freq Res: 50Hz-18kHz +-3dB Peak SPL: 133-136dB Disp: 50 to 100°H x 55°V Rotatable Sensitivity: 102dB SPL LF: 15", HF: 2" throat, 3" titanium diaphragm Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 26 5/8" x 17 1/8" x 14 1/2", Multi-angle wedge Weight: 64 lbs
Description
A high power system capable of producing 136dB Peak SPL, the new PS15-R2 Loudspeaker can be safely driven with up to 2000 Watts of amplifier power. Controlled by the new, dedicated PS 15 TDController-R2, or the NXAMP Powered Controller, the PS15-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems. Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS15-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS15-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories. Freq Res: 50Hz-18kHz +-3dB Peak SPL: 133-136dB Disp: 50 to 100°H x 55°V Rotatable Sensitivity: 102dB SPL LF: 15", HF: 2" throat, 3" titanium diaphragm Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 26 5/8" x 17 1/8" x 14 1/2", Multi-angle wedge Weight: 64 lbs

Suppliers

Company
Product
Description
Supplier Links
Berlin, CT, USA
PS Series 15" Loudspeaker (Black)
59284
PS Series 15" Loudspeaker (Black) 59284
A high power system capable of producing 136dB Peak SPL, the new PS15-R2 Loudspeaker can be safely driven with up to 2000 Watts of amplifier power. Controlled by the new, dedicated PS 15 TDController-R2, or the NXAMP Powered Controller, the PS15-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems. Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS15-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS15-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories. Freq Res: 50Hz-18kHz +-3dB Peak SPL: 133-136dB Disp: 50 to 100°H x 55°V Rotatable Sensitivity: 102dB SPL LF: 15", HF: 2" throat, 3" titanium diaphragm Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 26 5/8" x 17 1/8" x 14 1/2", Multi-angle wedge Weight: 64 lbs

A high power system capable of producing 136dB Peak SPL, the new PS15-R2 Loudspeaker can be safely driven with up to 2000 Watts of amplifier power. Controlled by the new, dedicated PS 15 TDController-R2, or the NXAMP Powered Controller, the PS15-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems.
Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS15-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker.
Left and Right versions of the PS15-R2 have been developed to provide a true stereo image - particularly important for wedge applications.
The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories.
Freq Res: 50Hz-18kHz +-3dB
Peak SPL: 133-136dB
Disp: 50 to 100°H x 55°V Rotatable
Sensitivity: 102dB SPL
LF: 15", HF: 2" throat, 3" titanium diaphragm
Nominal Impedance: 8ohms
Dimensions/Shape (HxWxD): 26 5/8" x 17 1/8" x 14 1/2", Multi-angle wedge
Weight: 64 lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 59284
Product Name PS Series 15" Loudspeaker (Black)
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Speaker - FBF29-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 78 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details