Radial Engineering, Ltd. Passive Direct Box with Jensen Transformers JDI

Description
The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are legendary in their ability to gracefully handle transients while delivering a smooth, warm sounding Bessel curve, reminiscent of the finest vintage gear. Ruler flat from 10Hz to 40kHz and with virtually zero phase deviation, the JDI delivers the natural, pure sound of the instrument without artifact. The 100% passive circuitry inside the JDI is incredibly efficient. The transformer performs both high-to-low impedance conversion and signal balancing at the same time with minimal loading and does so without any power whatsoever. The transformer also introduces a magnetic bridge that passes signal while rejecting stray DC voltage. This makes the JDI particularly adept at eliminating hum and buzz caused by ground loops. Features include input and throughput ¼" connectors, -15dB input pad, ground lift, and 180º degree polarity reverse to help phase align the instrument with the PA. A secondary circuit is added for direct interfacing with high output devices such as guitar or bass amp loudspeakers plus a unique merge function allows stereo sources such as keyboards to be summed mono, saving valuable input channels. Built tough to handle the abuse of live touring, the JDI features a 14-gauge steel I-beam inner frame and a unique book-end outer shell. The innovative design eliminates stress on the PCB, reducing opportunity for solder joints to go 'cold' while the outer shell creates a protective zone around the switches and connectors. The steel casing resists noise-causing electromagnetic pollution and the transformer's sensitive inner workings are further protected from magnetic fields with a mu-metal can. This ensures the signal transfer is quiet and free from hum. These combined features have made the Radial JDI the most popular passive direct box in professional touring and an excellent choice for instrument interface in the studio!
Datasheet
Description
The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are legendary in their ability to gracefully handle transients while delivering a smooth, warm sounding Bessel curve, reminiscent of the finest vintage gear. Ruler flat from 10Hz to 40kHz and with virtually zero phase deviation, the JDI delivers the natural, pure sound of the instrument without artifact. The 100% passive circuitry inside the JDI is incredibly efficient. The transformer performs both high-to-low impedance conversion and signal balancing at the same time with minimal loading and does so without any power whatsoever. The transformer also introduces a magnetic bridge that passes signal while rejecting stray DC voltage. This makes the JDI particularly adept at eliminating hum and buzz caused by ground loops. Features include input and throughput ¼" connectors, -15dB input pad, ground lift, and 180º degree polarity reverse to help phase align the instrument with the PA. A secondary circuit is added for direct interfacing with high output devices such as guitar or bass amp loudspeakers plus a unique merge function allows stereo sources such as keyboards to be summed mono, saving valuable input channels. Built tough to handle the abuse of live touring, the JDI features a 14-gauge steel I-beam inner frame and a unique book-end outer shell. The innovative design eliminates stress on the PCB, reducing opportunity for solder joints to go 'cold' while the outer shell creates a protective zone around the switches and connectors. The steel casing resists noise-causing electromagnetic pollution and the transformer's sensitive inner workings are further protected from magnetic fields with a mu-metal can. This ensures the signal transfer is quiet and free from hum. These combined features have made the Radial JDI the most popular passive direct box in professional touring and an excellent choice for instrument interface in the studio!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Direct Box with Jensen Transformers - 49438 - TMP Pro Distribution
Berlin, CT, USA
Passive Direct Box with Jensen Transformers
49438
Passive Direct Box with Jensen Transformers 49438
The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are legendary in their ability to gracefully handle transients while delivering a smooth, warm sounding Bessel curve, reminiscent of the finest vintage gear. Ruler flat from 10Hz to 40kHz and with virtually zero phase deviation, the JDI delivers the natural, pure sound of the instrument without artifact. The 100% passive circuitry inside the JDI is incredibly efficient. The transformer performs both high-to-low impedance conversion and signal balancing at the same time with minimal loading and does so without any power whatsoever. The transformer also introduces a magnetic bridge that passes signal while rejecting stray DC voltage. This makes the JDI particularly adept at eliminating hum and buzz caused by ground loops. Features include input and throughput ¼" connectors, -15dB input pad, ground lift, and 180º degree polarity reverse to help phase align the instrument with the PA. A secondary circuit is added for direct interfacing with high output devices such as guitar or bass amp loudspeakers plus a unique merge function allows stereo sources such as keyboards to be summed mono, saving valuable input channels. Built tough to handle the abuse of live touring, the JDI features a 14-gauge steel I-beam inner frame and a unique book-end outer shell. The innovative design eliminates stress on the PCB, reducing opportunity for solder joints to go 'cold' while the outer shell creates a protective zone around the switches and connectors. The steel casing resists noise-causing electromagnetic pollution and the transformer's sensitive inner workings are further protected from magnetic fields with a mu-metal can. This ensures the signal transfer is quiet and free from hum. These combined features have made the Radial JDI the most popular passive direct box in professional touring and an excellent choice for instrument interface in the studio!

The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are legendary in their ability to gracefully handle transients while delivering a smooth, warm sounding Bessel curve, reminiscent of the finest vintage gear. Ruler flat from 10Hz to 40kHz and with virtually zero phase deviation, the JDI delivers the natural, pure sound of the instrument without artifact.
The 100% passive circuitry inside the JDI is incredibly efficient. The transformer performs both high-to-low impedance conversion and signal balancing at the same time with minimal loading and does so without any power whatsoever. The transformer also introduces a magnetic bridge that passes signal while rejecting stray DC voltage. This makes the JDI particularly adept at eliminating hum and buzz caused by ground loops.
Features include input and throughput ¼" connectors, -15dB input pad, ground lift, and 180º degree polarity reverse to help phase align the instrument with the PA. A secondary circuit is added for direct interfacing with high output devices such as guitar or bass amp loudspeakers plus a unique merge function allows stereo sources such as keyboards to be summed mono, saving valuable input channels.
Built tough to handle the abuse of live touring, the JDI features a 14-gauge steel I-beam inner frame and a unique book-end outer shell. The innovative design eliminates stress on the PCB, reducing opportunity for solder joints to go 'cold' while the outer shell creates a protective zone around the switches and connectors. The steel casing resists noise-causing electromagnetic pollution and the transformer's sensitive inner workings are further protected from magnetic fields with a mu-metal can. This ensures the signal transfer is quiet and free from hum.
These combined features have made the Radial JDI the most popular passive direct box in professional touring and an excellent choice for instrument interface in the studio!

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49438
Product Name Passive Direct Box with Jensen Transformers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Speaker - FBS40B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details