TMP Pro Distribution Club V Series 12" 2-Way Speaker 57122

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice coil driver Power rating: NOISE 175W (EIA) PGM 350W PEAK 700W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 97dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 30 degrees trapezoidal Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 416mm; 16-3/8in H 628mm; 24-3/4in D 329mm; 13in Net weight 21.3kg; 47lbs
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice coil driver Power rating: NOISE 175W (EIA) PGM 350W PEAK 700W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 97dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 30 degrees trapezoidal Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 416mm; 16-3/8in H 628mm; 24-3/4in D 329mm; 13in Net weight 21.3kg; 47lbs

Suppliers

Company
Product
Description
Supplier Links
Club V Series 12
Berlin, CT, USA
Club V Series 12" 2-Way Speaker
57122
Club V Series 12" 2-Way Speaker 57122
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice coil driver Power rating: NOISE 175W (EIA) PGM 350W PEAK 700W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 97dB SPL: Continuous (Calculated) 119dB SPL Peak (Calculated) 125dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 30 degrees trapezoidal Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 416mm; 16-3/8in H 628mm; 24-3/4in D 329mm; 13in Net weight 21.3kg; 47lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 2-way full-range speaker
Frequency response: -10dB 60Hz-16kHz
Nominal coverage:
H 90
V 40
Components:
LF 12" cone
HF Horn 2" voice coil driver
Power rating:
NOISE 175W (EIA)
PGM 350W
PEAK 700W
Nominal impedance: 8ohms
SPL Sensitivity (1W; 1m on axis): 97dB
SPL:
Continuous (Calculated) 119dB SPL
Peak (Calculated) 125dB SPL
I/O connectors: 2x Phone, 2x speakON
Shape: 30 degrees trapezoidal
Finish: Sprayed finish
Handle: 2
Pole socket: 1x 35mm (1-3/8in)
Dimensions:
W 416mm; 16-3/8in
H 628mm; 24-3/4in
D 329mm; 13in
Net weight 21.3kg; 47lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57122
Product Name Club V Series 12" 2-Way Speaker
Nominal Power 350 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details