Electro-voice 8" Coaxial Ceiling Speaker with Dome Tweeter and 5W Transformer PRO-8AT5

Description
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers 5-watt 25/70.7/100-volt transformer: (5-, 2.5-, 1.25- and 0.62-watt taps)
Datasheet
Description
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers 5-watt 25/70.7/100-volt transformer: (5-, 2.5-, 1.25- and 0.62-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Ceiling Speaker with Dome Tweeter and 5W Transformer
9780
8" Coaxial Ceiling Speaker with Dome Tweeter and 5W Transformer 9780
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers 5-watt 25/70.7/100-volt transformer: (5-, 2.5-, 1.25- and 0.62-watt taps)

The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities.
Chassis Size: 203.2 mm (8")
Speaker Type: Ceiling Speakers
5-watt 25/70.7/100-volt transformer: (5-, 2.5-, 1.25- and 0.62-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 9780
Product Name 8" Coaxial Ceiling Speaker with Dome Tweeter and 5W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details