Tannoy 4" Medium Format Ceiling Speaker CVS4

Description
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability. Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitvely as possible. The CVS4 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 30W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 30W / 15W / 7.5W / 3.75W / OFF & low impedance operation 100V: 30W / 15W / 7.5W / OFF & low impedance operation. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 85Hz - 19kHz Frequency Range (-10dB): 77Hz - 22kHz System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 103 dB, Peak 109 dB Power Handling: Average 40W, Programme 80W, Peak 160W Nominal Impedance: 6 Ohms
Datasheet
Description
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability. Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitvely as possible. The CVS4 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 30W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 30W / 15W / 7.5W / 3.75W / OFF & low impedance operation 100V: 30W / 15W / 7.5W / OFF & low impedance operation. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 85Hz - 19kHz Frequency Range (-10dB): 77Hz - 22kHz System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 103 dB, Peak 109 dB Power Handling: Average 40W, Programme 80W, Peak 160W Nominal Impedance: 6 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" Medium Format Ceiling Speaker
51759
4" Medium Format Ceiling Speaker 51759
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability. Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitvely as possible. The CVS4 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 30W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 30W / 15W / 7.5W / 3.75W / OFF & low impedance operation 100V: 30W / 15W / 7.5W / OFF & low impedance operation. Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory. Frequency Response: (-3dB): 85Hz - 19kHz Frequency Range (-10dB): 77Hz - 22kHz System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 103 dB, Peak 109 dB Power Handling: Average 40W, Programme 80W, Peak 160W Nominal Impedance: 6 Ohms

The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.
Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitvely as possible.
The CVS4 is supplied with an integral zinc-plated steel back can, with recessed termination box, the removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit.
An integral low insertion loss 30W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation:
70V: 30W / 15W / 7.5W / 3.75W / OFF & low impedance operation
100V: 30W / 15W / 7.5W / OFF & low impedance operation.
Security toggle clamps make for quick and easy installation, while two tile support rails and one C-ring are also included in the package. A plaster (mud) ring is available as an optional accessory.
Frequency Response: (-3dB): 85Hz - 19kHz
Frequency Range (-10dB): 77Hz - 22kHz
System Sensitivity (1W @1m): 87dB (1W = 2.45V for 6 Ohms)
Nominal Coverage Angle: 90 Degrees Conical
Rated Maximum SPL: Average 103 dB, Peak 109 dB
Power Handling: Average 40W, Programme 80W, Peak 160W
Nominal Impedance: 6 Ohms

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51759
Product Name 4" Medium Format Ceiling Speaker
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details