Renkus-Heinz, Inc. CF Series 15" Loudspeaker with RHAON (Powered, 500W) CF151-5R

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Renkus-Heinz Audio Operations Network RHAON is the first practical system to combine individual loudspeaker control and supervision of self-powered loudspeaker systems with digital audio distribution. RHAON puts you in total control of: - A powerful DSP inside each loudspeaker on the Ethernet network that includes eight bands of parametric EQ, high and low frequency shelving filters, input level control, muting and up to 340 ms of delay. - Monitoring of each loudspeakers critical operating parameters such as signal clipping, amplifier output voltage and current and temperature with automatic alert functions. - Real time digital audio distribution over standard Ethernet networks using proven CobraNet technology to deliver multiple channels of high quality digital audio over a CAT 5 cable. Max. SPL: 130 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 60 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: PF1-500R; 500 W RMS Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors Weight: 74.2 Lbs (33.7 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Renkus-Heinz Audio Operations Network RHAON is the first practical system to combine individual loudspeaker control and supervision of self-powered loudspeaker systems with digital audio distribution. RHAON puts you in total control of: - A powerful DSP inside each loudspeaker on the Ethernet network that includes eight bands of parametric EQ, high and low frequency shelving filters, input level control, muting and up to 340 ms of delay. - Monitoring of each loudspeakers critical operating parameters such as signal clipping, amplifier output voltage and current and temperature with automatic alert functions. - Real time digital audio distribution over standard Ethernet networks using proven CobraNet technology to deliver multiple channels of high quality digital audio over a CAT 5 cable. Max. SPL: 130 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 60 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: PF1-500R; 500 W RMS Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors Weight: 74.2 Lbs (33.7 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 15
Berlin, CT, USA
CF Series 15" Loudspeaker with RHAON (Powered, 500W)
69549
CF Series 15" Loudspeaker with RHAON (Powered, 500W) 69549
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Renkus-Heinz Audio Operations Network RHAON is the first practical system to combine individual loudspeaker control and supervision of self-powered loudspeaker systems with digital audio distribution. RHAON puts you in total control of: - A powerful DSP inside each loudspeaker on the Ethernet network that includes eight bands of parametric EQ, high and low frequency shelving filters, input level control, muting and up to 340 ms of delay. - Monitoring of each loudspeakers critical operating parameters such as signal clipping, amplifier output voltage and current and temperature with automatic alert functions. - Real time digital audio distribution over standard Ethernet networks using proven CobraNet technology to deliver multiple channels of high quality digital audio over a CAT 5 cable. Max. SPL: 130 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 60 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: PF1-500R; 500 W RMS Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors Weight: 74.2 Lbs (33.7 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Renkus-Heinz Audio Operations Network
RHAON is the first practical system to combine individual loudspeaker control and supervision of self-powered loudspeaker systems with digital audio distribution. RHAON puts you in total control of:
- A powerful DSP inside each loudspeaker on the Ethernet network that includes eight bands of parametric EQ, high and low frequency shelving filters, input level control, muting and up to 340 ms of delay.
- Monitoring of each loudspeakers critical operating parameters such as signal clipping, amplifier output voltage and current and temperature with automatic alert functions.
- Real time digital audio distribution over standard Ethernet networks using proven CobraNet technology to deliver multiple channels of high quality digital audio over a CAT 5 cable.
Max. SPL: 130 dB peak
Dispersion: 90° H by 40° V, 60° H by 40° V optional
Freq. Resp: ± 3 dB, 60 Hz to 18 kHz
HF Driver: 2" SSD203-8F driver
LF Driver: 15" model SSL15-15F
Enclosure: Hardwood, perforated metal grille
Power: PF1-500R; 500 W RMS
Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors
Weight: 74.2 Lbs (33.7 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69549
Product Name CF Series 15" Loudspeaker with RHAON (Powered, 500W)
SPL 128 dB
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
Speakers - TC8FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details