QSC Audio Products, LLC. 2 x 8 Digital System Controller for ILA and Wideline Series Speakers SC28

Description
The SC28 is a 2 input, 8 output digital system controller containing pre-programmed tunings for QSC loudspeaker systems (see list of supported loudspeakers at right). In addition to the preset tunings, the SC28 also offers user-adjustable equalization and delay. Audio inputs and outputs are via balanced, line-level, analog XLR connectors. Four outputs for each of the two inputs are provided for use with 2 or 3-way systems plus subwoofers. Simple to operate yet uncompromised in audio quality, the SC28 uses 48 kHz, 24-bit A/D and D/A conversion with 32-bit, floating point DSP for wide dynamic range and low distortion. Advanced DSP is capable of implementing tunings that incorporate IIR (Infinite Impulse Response) as well as FIR (Finite Impulse Response) filters. QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement "Intrinsic Correction™" of the loudspeaker. The goal of Intrinsic Correction™ is to provide a drive signal to the amplifiers and loudspeakers that will result in the most accurate acoustical magnitude, frequency and phase domain performance possible. When properly implemented, Intrinsic Correction™can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correction™ tunings will also be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences. Selection of tunings is accomplished by simply scrolling through a list of QSC loudspeakers and selecting the configuration on the LCD panel. A similar process is used to select the QSC amplifiers being used and to configure amplifier input sensitivity for proper dynamic protection gain structure. Settings for new QSC products may be loaded into the SC28 via a rear-mounted USB port. Once the processor settings have been matched to the system, the user or installer can take advantage of an integral, 6 band parametric equalizer, high and low shelving filters and signal delay to optimize for acoustic, environmental or aesthetic considerations. Password protection is included to prevent unauthorized tampering. The SC28 is easy to use and delivers superb audio performance at a very affordable price.
Datasheet
Description
The SC28 is a 2 input, 8 output digital system controller containing pre-programmed tunings for QSC loudspeaker systems (see list of supported loudspeakers at right). In addition to the preset tunings, the SC28 also offers user-adjustable equalization and delay. Audio inputs and outputs are via balanced, line-level, analog XLR connectors. Four outputs for each of the two inputs are provided for use with 2 or 3-way systems plus subwoofers. Simple to operate yet uncompromised in audio quality, the SC28 uses 48 kHz, 24-bit A/D and D/A conversion with 32-bit, floating point DSP for wide dynamic range and low distortion. Advanced DSP is capable of implementing tunings that incorporate IIR (Infinite Impulse Response) as well as FIR (Finite Impulse Response) filters. QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement "Intrinsic Correction™" of the loudspeaker. The goal of Intrinsic Correction™ is to provide a drive signal to the amplifiers and loudspeakers that will result in the most accurate acoustical magnitude, frequency and phase domain performance possible. When properly implemented, Intrinsic Correction™can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correction™ tunings will also be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences. Selection of tunings is accomplished by simply scrolling through a list of QSC loudspeakers and selecting the configuration on the LCD panel. A similar process is used to select the QSC amplifiers being used and to configure amplifier input sensitivity for proper dynamic protection gain structure. Settings for new QSC products may be loaded into the SC28 via a rear-mounted USB port. Once the processor settings have been matched to the system, the user or installer can take advantage of an integral, 6 band parametric equalizer, high and low shelving filters and signal delay to optimize for acoustic, environmental or aesthetic considerations. Password protection is included to prevent unauthorized tampering. The SC28 is easy to use and delivers superb audio performance at a very affordable price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 8 Digital System Controller for ILA and Wideline Series Speakers - 50104 - TMP Pro Distribution
Berlin, CT, USA
2 x 8 Digital System Controller for ILA and Wideline Series Speakers
50104
2 x 8 Digital System Controller for ILA and Wideline Series Speakers 50104
The SC28 is a 2 input, 8 output digital system controller containing pre-programmed tunings for QSC loudspeaker systems (see list of supported loudspeakers at right). In addition to the preset tunings, the SC28 also offers user-adjustable equalization and delay. Audio inputs and outputs are via balanced, line-level, analog XLR connectors. Four outputs for each of the two inputs are provided for use with 2 or 3-way systems plus subwoofers. Simple to operate yet uncompromised in audio quality, the SC28 uses 48 kHz, 24-bit A/D and D/A conversion with 32-bit, floating point DSP for wide dynamic range and low distortion. Advanced DSP is capable of implementing tunings that incorporate IIR (Infinite Impulse Response) as well as FIR (Finite Impulse Response) filters. QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement "Intrinsic Correction™" of the loudspeaker. The goal of Intrinsic Correction™ is to provide a drive signal to the amplifiers and loudspeakers that will result in the most accurate acoustical magnitude, frequency and phase domain performance possible. When properly implemented, Intrinsic Correction™can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correction™ tunings will also be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences. Selection of tunings is accomplished by simply scrolling through a list of QSC loudspeakers and selecting the configuration on the LCD panel. A similar process is used to select the QSC amplifiers being used and to configure amplifier input sensitivity for proper dynamic protection gain structure. Settings for new QSC products may be loaded into the SC28 via a rear-mounted USB port. Once the processor settings have been matched to the system, the user or installer can take advantage of an integral, 6 band parametric equalizer, high and low shelving filters and signal delay to optimize for acoustic, environmental or aesthetic considerations. Password protection is included to prevent unauthorized tampering. The SC28 is easy to use and delivers superb audio performance at a very affordable price.

The SC28 is a 2 input, 8 output digital system controller containing pre-programmed tunings for QSC loudspeaker systems (see list of supported loudspeakers at right). In addition to the preset tunings, the SC28 also offers user-adjustable equalization and delay.
Audio inputs and outputs are via balanced, line-level, analog XLR connectors. Four outputs for each of the two inputs are provided for use with 2 or 3-way systems plus subwoofers. Simple to operate yet uncompromised in audio quality, the SC28 uses 48 kHz, 24-bit A/D and D/A conversion with 32-bit, floating point DSP for wide dynamic range and low distortion. Advanced DSP is capable of implementing tunings that incorporate IIR (Infinite Impulse Response) as well as FIR (Finite Impulse Response) filters.
QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement "Intrinsic Correction™" of the loudspeaker. The goal of Intrinsic Correction™ is to provide a drive signal to the amplifiers and loudspeakers that will result in the most accurate acoustical magnitude, frequency and phase domain performance possible. When properly implemented, Intrinsic Correction™can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correction™ tunings will also be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences.
Selection of tunings is accomplished by simply scrolling through a list of QSC loudspeakers and selecting the configuration on the LCD panel. A similar process is used to select the QSC amplifiers being used and to configure amplifier input sensitivity for proper dynamic protection gain structure. Settings for new QSC products may be loaded into the SC28 via a rear-mounted USB port.
Once the processor settings have been matched to the system, the user or installer can take advantage of an integral, 6 band parametric equalizer, high and low shelving filters and signal delay to optimize for acoustic, environmental or aesthetic considerations. Password protection is included to prevent unauthorized tampering. The SC28 is easy to use and delivers superb audio performance at a very affordable price.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50104
Product Name 2 x 8 Digital System Controller for ILA and Wideline Series Speakers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - SLS-85S25CP04-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 74 Hz
View Details