Anchor Audio, Inc. Versatile Powered Speaker Monitor AN-1000X

Description
The AN-1000X is the most versatile powered speaker monitor on the market. You can add it to an A/V rack setup, use it as a studio monitor, install it in a trade show booth, or place it in the Captain's quarters on a US Navy warship to monitor activities in the intelligence room. Rated Power Output: 50 watts continuous @ 4 Max SPL @ Rated Power: 103 dB @ 1 meter Frequency Response: 65 Hz - 20 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 9.5 lbs / 4.3 Kg
Datasheet
Description
The AN-1000X is the most versatile powered speaker monitor on the market. You can add it to an A/V rack setup, use it as a studio monitor, install it in a trade show booth, or place it in the Captain's quarters on a US Navy warship to monitor activities in the intelligence room. Rated Power Output: 50 watts continuous @ 4 Max SPL @ Rated Power: 103 dB @ 1 meter Frequency Response: 65 Hz - 20 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 9.5 lbs / 4.3 Kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Powered Speaker Monitor - 13904 - TMP Pro Distribution
Berlin, CT, USA
Versatile Powered Speaker Monitor
13904
Versatile Powered Speaker Monitor 13904
The AN-1000X is the most versatile powered speaker monitor on the market. You can add it to an A/V rack setup, use it as a studio monitor, install it in a trade show booth, or place it in the Captain's quarters on a US Navy warship to monitor activities in the intelligence room. Rated Power Output: 50 watts continuous @ 4 Max SPL @ Rated Power: 103 dB @ 1 meter Frequency Response: 65 Hz - 20 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 9.5 lbs / 4.3 Kg

The AN-1000X is the most versatile powered speaker monitor on the market. You can add it to an A/V rack setup, use it as a studio monitor, install it in a trade show booth, or place it in the Captain's quarters on a US Navy warship to monitor activities in the intelligence room.
Rated Power Output: 50 watts continuous @ 4
Max SPL @ Rated Power: 103 dB @ 1 meter
Frequency Response: 65 Hz - 20 kHz ± 3 dB
Speaker Type: 4.5" woofer, 10 mm dome tweeter
Weight: 9.5 lbs / 4.3 Kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 13904
Product Name Versatile Powered Speaker Monitor
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details