QSC Audio Products, LLC. AcousticDesign Surface Mount Subwoofer AD-S28Tw

Description
Designed to supplement audio systems by adding low-frequency extension, the AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models. The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke. Configuration: Surface mount bandpass subwoofer, ported Low-frequency Transducer: Dual 8" (200 mm) weather resistant, polypropylene cone woofers, rubber surround Frequency Response (-6 dB): 42 Hz - 165 Hz Useable Frequency Range (-10 dB): 36 Hz - 205 Hz Filter: 120 Hz low pass, passive, bypassable Nominal Impedance: 8 ohms RMS Power Handling: 250 W (2 hours IEC) Taps: 70V: 200, 100, 50, 25 W / 100V: 200, 100, 50 W / 8 ohms selected by switch Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X4 splash rating Connectors: 4 position barrier strip; 2 in / 2 out Weight: 43 lb (19.5 kg) / 55 lb (25 kg)
Description
Designed to supplement audio systems by adding low-frequency extension, the AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models. The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke. Configuration: Surface mount bandpass subwoofer, ported Low-frequency Transducer: Dual 8" (200 mm) weather resistant, polypropylene cone woofers, rubber surround Frequency Response (-6 dB): 42 Hz - 165 Hz Useable Frequency Range (-10 dB): 36 Hz - 205 Hz Filter: 120 Hz low pass, passive, bypassable Nominal Impedance: 8 ohms RMS Power Handling: 250 W (2 hours IEC) Taps: 70V: 200, 100, 50, 25 W / 100V: 200, 100, 50 W / 8 ohms selected by switch Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X4 splash rating Connectors: 4 position barrier strip; 2 in / 2 out Weight: 43 lb (19.5 kg) / 55 lb (25 kg)

Suppliers

Company
Product
Description
Supplier Links
AcousticDesign Surface Mount Subwoofer - 54500 - TMP Pro Distribution
Berlin, CT, USA
AcousticDesign Surface Mount Subwoofer
54500
AcousticDesign Surface Mount Subwoofer 54500
Designed to supplement audio systems by adding low-frequency extension, the AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models. The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke. Configuration: Surface mount bandpass subwoofer, ported Low-frequency Transducer: Dual 8" (200 mm) weather resistant, polypropylene cone woofers, rubber surround Frequency Response (-6 dB): 42 Hz - 165 Hz Useable Frequency Range (-10 dB): 36 Hz - 205 Hz Filter: 120 Hz low pass, passive, bypassable Nominal Impedance: 8 ohms RMS Power Handling: 250 W (2 hours IEC) Taps: 70V: 200, 100, 50, 25 W / 100V: 200, 100, 50 W / 8 ohms selected by switch Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X4 splash rating Connectors: 4 position barrier strip; 2 in / 2 out Weight: 43 lb (19.5 kg) / 55 lb (25 kg)

Designed to supplement audio systems by adding low-frequency extension, the AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take up to 700 watt peaks, the AD-S28Tw is a great complement to any of the ceiling-mount or surface-mount AD Series models.
The dual 8" woofers are equipped with polypropylene cones for protection in humid environments. The bandpass enclosure features two chambers. One chamber is completely sealed, while the other chamber features a large port. The bandpass design allows for tight precise bass with extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz.
The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the enclosure is the input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter.
The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached, the subwoofer can be floor or shelf-standing. Suspended installation is available with either the included forged-shoulder eyebolts and accessories or the included steel yoke.
Configuration: Surface mount bandpass subwoofer, ported
Low-frequency Transducer: Dual 8" (200 mm) weather resistant, polypropylene cone woofers, rubber surround
Frequency Response (-6 dB): 42 Hz - 165 Hz
Useable Frequency Range (-10 dB): 36 Hz - 205 Hz
Filter: 120 Hz low pass, passive, bypassable
Nominal Impedance: 8 ohms
RMS Power Handling: 250 W (2 hours IEC)
Taps: 70V: 200, 100, 50, 25 W / 100V: 200, 100, 50 W / 8 ohms selected by switch
Environmental: Exceeds Mil Spec 810 for humidity, salt spray and dust; IEC 60529 IP-X4 splash rating
Connectors: 4 position barrier strip; 2 in / 2 out
Weight: 43 lb (19.5 kg) / 55 lb (25 kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 54500
Product Name AcousticDesign Surface Mount Subwoofer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
XLS Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 86.6 dB
Resonance Frequency 22 Hz
View Details
2 suppliers
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details