TMP Pro Distribution Club V Series 15" 2-Way Speaker (Flyable) 50157

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 55Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 15" cone HF Horn 2" voice coil driver Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL: Continuous (Calculated) 123dB SPL Peak (Calculated) 129dB SPL I/O connectors: Barrier strip terminal Shape: 30 degrees trapezoidal Finish: Sprayed finish Flying hardware: 4x 3/8" eyebolt Dimensions: W 485mm; 19-1/8in H 707mm; 27-7/8in D 373mm; 14-5/8in Net Weight: 29.9kg; 65.9lbs
Datasheet
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 55Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 15" cone HF Horn 2" voice coil driver Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL: Continuous (Calculated) 123dB SPL Peak (Calculated) 129dB SPL I/O connectors: Barrier strip terminal Shape: 30 degrees trapezoidal Finish: Sprayed finish Flying hardware: 4x 3/8" eyebolt Dimensions: W 485mm; 19-1/8in H 707mm; 27-7/8in D 373mm; 14-5/8in Net Weight: 29.9kg; 65.9lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Club V Series 15
Berlin, CT, USA
Club V Series 15" 2-Way Speaker (Flyable)
50157
Club V Series 15" 2-Way Speaker (Flyable) 50157
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 55Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 15" cone HF Horn 2" voice coil driver Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL: Continuous (Calculated) 123dB SPL Peak (Calculated) 129dB SPL I/O connectors: Barrier strip terminal Shape: 30 degrees trapezoidal Finish: Sprayed finish Flying hardware: 4x 3/8" eyebolt Dimensions: W 485mm; 19-1/8in H 707mm; 27-7/8in D 373mm; 14-5/8in Net Weight: 29.9kg; 65.9lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 2-way full-range speaker
Frequency response: -10dB 55Hz-16kHz
Nominal coverage:
H 90
V 40
Components:
LF 15" cone
HF Horn 2" voice coil driver
Power rating:
NOISE 250W (EIA)
PGM 500W
PEAK 1000W
Nominal impedance: 8ohms
SPL Sensitivity (1W; 1m on axis): 99dB
SPL:
Continuous (Calculated) 123dB SPL
Peak (Calculated) 129dB SPL
I/O connectors: Barrier strip terminal
Shape: 30 degrees trapezoidal
Finish: Sprayed finish
Flying hardware: 4x 3/8" eyebolt
Dimensions:
W 485mm; 19-1/8in
H 707mm; 27-7/8in
D 373mm; 14-5/8in
Net Weight: 29.9kg; 65.9lbs

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50157
Product Name Club V Series 15" 2-Way Speaker (Flyable)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 553 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details