One Systems, Inc. 3.5" All-Weather Speaker System with Transformer 103IM/70

Description
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90° x40° dispersion.
Description
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90° x40° dispersion.

Suppliers

Company
Product
Description
Supplier Links
3.5
Berlin, CT, USA
3.5" All-Weather Speaker System with Transformer
54572
3.5" All-Weather Speaker System with Transformer 54572
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90° x40° dispersion.

High performance foreground/background music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90° x40° dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 54572
Product Name 3.5" All-Weather Speaker System with Transformer
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC45-02W20-19-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details