TMP Pro Distribution Installation Series 8" Loudspeaker (White) 54211

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2108 is a compact loudspeaker with rotatable HF horn. It features NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 121dB max SPL.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2108 is a compact loudspeaker with rotatable HF horn. It features NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 121dB max SPL.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 8
Berlin, CT, USA
Installation Series 8" Loudspeaker (White)
54211
Installation Series 8" Loudspeaker (White) 54211
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2108 is a compact loudspeaker with rotatable HF horn. It features NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 121dB max SPL.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2108 is a compact loudspeaker with rotatable HF horn. It features NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 121dB max SPL.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 54211
Product Name Installation Series 8" Loudspeaker (White)
SPL 121 dB
Nominal Power 200 watts
Sensitivity 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 89.8 dB
Resonance Frequency 39 Hz
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details