Soundsphere 12" Omnidirectional Ceiling Speaker Q-12A

Description
Soundsphere's Model Q-12A omnidirectional loudspeaker provides a more powerful sound system where clear voice announcements and high-fidelity foreground music at high sound pressure levels are required. Applications include gymnasiums, ice rinks, transportation terminals, factories and nightclubs. The Q-12A is also available in a weatherproof configuration (Q-12AWR) for outdoor use, featuring a protective screen over the holes and driver to prevent birds from nesting in the speaker. Along with its hemispherical coverage pattern, the Q-12A loudspeaker provides high sensitivity (97dB 1W/1m) and high SPL capability (121dB 250W/1m), and utilizes our exclusive patent-pending Poly-exponential Incidence Reflector. This loudspeaker can be mounted using our hanging kit or mounting bracket and comes in both standard and custom colors. Sensitivity: 97dB SPL; 1 Watt/1 meter Maximum SPL: 121dB; 250 Watts/1 meter Power Handling: 250 Watts RMS Frequency Response: 60Hz to 16kHz ± 6dB Coverage: 180° vertical, 360° horizontal Rated Impedance: 8 ohms Weight: 39 lbs. (17.6 kg) Height: 25" (635mm) Sphere Diameter: 22" (560mm) Reflector Diameter: 26" (660mm) Driver: 12" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware
Datasheet
Description
Soundsphere's Model Q-12A omnidirectional loudspeaker provides a more powerful sound system where clear voice announcements and high-fidelity foreground music at high sound pressure levels are required. Applications include gymnasiums, ice rinks, transportation terminals, factories and nightclubs. The Q-12A is also available in a weatherproof configuration (Q-12AWR) for outdoor use, featuring a protective screen over the holes and driver to prevent birds from nesting in the speaker. Along with its hemispherical coverage pattern, the Q-12A loudspeaker provides high sensitivity (97dB 1W/1m) and high SPL capability (121dB 250W/1m), and utilizes our exclusive patent-pending Poly-exponential Incidence Reflector. This loudspeaker can be mounted using our hanging kit or mounting bracket and comes in both standard and custom colors. Sensitivity: 97dB SPL; 1 Watt/1 meter Maximum SPL: 121dB; 250 Watts/1 meter Power Handling: 250 Watts RMS Frequency Response: 60Hz to 16kHz ± 6dB Coverage: 180° vertical, 360° horizontal Rated Impedance: 8 ohms Weight: 39 lbs. (17.6 kg) Height: 25" (635mm) Sphere Diameter: 22" (560mm) Reflector Diameter: 26" (660mm) Driver: 12" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Omnidirectional Ceiling Speaker
36711
12" Omnidirectional Ceiling Speaker 36711
Soundsphere's Model Q-12A omnidirectional loudspeaker provides a more powerful sound system where clear voice announcements and high-fidelity foreground music at high sound pressure levels are required. Applications include gymnasiums, ice rinks, transportation terminals, factories and nightclubs. The Q-12A is also available in a weatherproof configuration (Q-12AWR) for outdoor use, featuring a protective screen over the holes and driver to prevent birds from nesting in the speaker. Along with its hemispherical coverage pattern, the Q-12A loudspeaker provides high sensitivity (97dB 1W/1m) and high SPL capability (121dB 250W/1m), and utilizes our exclusive patent-pending Poly-exponential Incidence Reflector. This loudspeaker can be mounted using our hanging kit or mounting bracket and comes in both standard and custom colors. Sensitivity: 97dB SPL; 1 Watt/1 meter Maximum SPL: 121dB; 250 Watts/1 meter Power Handling: 250 Watts RMS Frequency Response: 60Hz to 16kHz ± 6dB Coverage: 180° vertical, 360° horizontal Rated Impedance: 8 ohms Weight: 39 lbs. (17.6 kg) Height: 25" (635mm) Sphere Diameter: 22" (560mm) Reflector Diameter: 26" (660mm) Driver: 12" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware

Soundsphere's Model Q-12A omnidirectional loudspeaker provides a more powerful sound system where clear voice announcements and high-fidelity foreground music at high sound pressure levels are required. Applications include gymnasiums, ice rinks, transportation terminals, factories and nightclubs. The Q-12A is also available in a weatherproof configuration (Q-12AWR) for outdoor use, featuring a protective screen over the holes and driver to prevent birds from nesting in the speaker.
Along with its hemispherical coverage pattern, the Q-12A loudspeaker provides high sensitivity (97dB 1W/1m) and high SPL capability (121dB 250W/1m), and utilizes our exclusive patent-pending Poly-exponential Incidence Reflector. This loudspeaker can be mounted using our hanging kit or mounting bracket and comes in both standard and custom colors.
Sensitivity: 97dB SPL; 1 Watt/1 meter
Maximum SPL: 121dB; 250 Watts/1 meter
Power Handling: 250 Watts RMS
Frequency Response: 60Hz to 16kHz ± 6dB
Coverage: 180° vertical, 360° horizontal
Rated Impedance: 8 ohms
Weight: 39 lbs. (17.6 kg)
Height: 25" (635mm)
Sphere Diameter: 22" (560mm)
Reflector Diameter: 26" (660mm)
Driver: 12" true coaxial (LF and HF share common magnetic circuit)
Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36711
Product Name 12" Omnidirectional Ceiling Speaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details