Radial Engineering, Ltd. Stereo Direct Box with Jensen Transformers JDI Duplex

Description
The Radial JDI Duplex is a full-feature, stereo passive direct box designed to enhance connectivity, reduce noise, and simplify the hectic life of the touring professional, broadcast engineer or AV integrator. It is plug-and-play easy to use while delivering the utmost sonic quality. Like the Radial JDI, the Duplex employs two high-performance Jensen audio transformers and the same pristine audio signal path that has made the JDI the industry standard. It features exceptional signal handling with virtually zero phase shift or harmonic distortion, while remaining linear across the entire audio spectrum. When driven to extremes, the natural transformer saturation and resulting warm Bessel curve makes the Radial Duplex the perfect choice for smoothing out highly dynamic instruments such as digital pianos and electronic drums that can sound harsh when pushed. Transformer isolation provides the additional benefit of eliminating troublesome ground loops that can cause hum and buzz in the audio system or interfere with video displays. This 'Swiss Army knife' DI is equipped with ¼' connectors for instruments, RCA connectors for unbalanced -10dB consumer electronics and XLR inputs for +4dB professional line sources. Radial's innovative book-end design provides protective zones on the front and rear to keep connectors and switches out of harm's way. The 14 gauge I-beam inner frame adds tremendous rigidity to eliminate outside stresses that could torque the PC board and cause premature solder joint and trace failure. The steel outer shell couples with the transformer's mu-metal shield to protect against stray magnetic fields from power transformers or lighting systems that could cause interference. Finally, a full-bottom no-slip pad works double-duty by providing both mechanical and electrical isolation. The Radial JDI Duplex delivers outstanding connectivity, superlative audio and quiet dependable performance.
Description
The Radial JDI Duplex is a full-feature, stereo passive direct box designed to enhance connectivity, reduce noise, and simplify the hectic life of the touring professional, broadcast engineer or AV integrator. It is plug-and-play easy to use while delivering the utmost sonic quality. Like the Radial JDI, the Duplex employs two high-performance Jensen audio transformers and the same pristine audio signal path that has made the JDI the industry standard. It features exceptional signal handling with virtually zero phase shift or harmonic distortion, while remaining linear across the entire audio spectrum. When driven to extremes, the natural transformer saturation and resulting warm Bessel curve makes the Radial Duplex the perfect choice for smoothing out highly dynamic instruments such as digital pianos and electronic drums that can sound harsh when pushed. Transformer isolation provides the additional benefit of eliminating troublesome ground loops that can cause hum and buzz in the audio system or interfere with video displays. This 'Swiss Army knife' DI is equipped with ¼' connectors for instruments, RCA connectors for unbalanced -10dB consumer electronics and XLR inputs for +4dB professional line sources. Radial's innovative book-end design provides protective zones on the front and rear to keep connectors and switches out of harm's way. The 14 gauge I-beam inner frame adds tremendous rigidity to eliminate outside stresses that could torque the PC board and cause premature solder joint and trace failure. The steel outer shell couples with the transformer's mu-metal shield to protect against stray magnetic fields from power transformers or lighting systems that could cause interference. Finally, a full-bottom no-slip pad works double-duty by providing both mechanical and electrical isolation. The Radial JDI Duplex delivers outstanding connectivity, superlative audio and quiet dependable performance.

Suppliers

Company
Product
Description
Supplier Links
Stereo Direct Box with Jensen Transformers - 55411 - TMP Pro Distribution
Berlin, CT, USA
Stereo Direct Box with Jensen Transformers
55411
Stereo Direct Box with Jensen Transformers 55411
The Radial JDI Duplex is a full-feature, stereo passive direct box designed to enhance connectivity, reduce noise, and simplify the hectic life of the touring professional, broadcast engineer or AV integrator. It is plug-and-play easy to use while delivering the utmost sonic quality. Like the Radial JDI, the Duplex employs two high-performance Jensen audio transformers and the same pristine audio signal path that has made the JDI the industry standard. It features exceptional signal handling with virtually zero phase shift or harmonic distortion, while remaining linear across the entire audio spectrum. When driven to extremes, the natural transformer saturation and resulting warm Bessel curve makes the Radial Duplex the perfect choice for smoothing out highly dynamic instruments such as digital pianos and electronic drums that can sound harsh when pushed. Transformer isolation provides the additional benefit of eliminating troublesome ground loops that can cause hum and buzz in the audio system or interfere with video displays. This 'Swiss Army knife' DI is equipped with ¼' connectors for instruments, RCA connectors for unbalanced -10dB consumer electronics and XLR inputs for +4dB professional line sources. Radial's innovative book-end design provides protective zones on the front and rear to keep connectors and switches out of harm's way. The 14 gauge I-beam inner frame adds tremendous rigidity to eliminate outside stresses that could torque the PC board and cause premature solder joint and trace failure. The steel outer shell couples with the transformer's mu-metal shield to protect against stray magnetic fields from power transformers or lighting systems that could cause interference. Finally, a full-bottom no-slip pad works double-duty by providing both mechanical and electrical isolation. The Radial JDI Duplex delivers outstanding connectivity, superlative audio and quiet dependable performance.

The Radial JDI Duplex is a full-feature, stereo passive direct box designed to enhance connectivity, reduce noise, and simplify the hectic life of the touring professional, broadcast engineer or AV integrator. It is plug-and-play easy to use while delivering the utmost sonic quality.
Like the Radial JDI, the Duplex employs two high-performance Jensen audio transformers and the same pristine audio signal path that has made the JDI the industry standard. It features exceptional signal handling with virtually zero phase shift or harmonic distortion, while remaining linear across the entire audio spectrum. When driven to extremes, the natural transformer saturation and resulting warm Bessel curve makes the Radial Duplex the perfect choice for smoothing out highly dynamic instruments such as digital pianos and electronic drums that can sound harsh when pushed. Transformer isolation provides the additional benefit of eliminating troublesome ground loops that can cause hum and buzz in the audio system or interfere with video displays.
This 'Swiss Army knife' DI is equipped with ¼' connectors for instruments, RCA connectors for unbalanced -10dB consumer electronics and XLR inputs for +4dB professional line sources. Radial's innovative book-end design provides protective zones on the front and rear to keep connectors and switches out of harm's way. The 14 gauge I-beam inner frame adds tremendous rigidity to eliminate outside stresses that could torque the PC board and cause premature solder joint and trace failure. The steel outer shell couples with the transformer's mu-metal shield to protect against stray magnetic fields from power transformers or lighting systems that could cause interference. Finally, a full-bottom no-slip pad works double-duty by providing both mechanical and electrical isolation. The Radial JDI Duplex delivers outstanding connectivity, superlative audio and quiet dependable performance.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55411
Product Name Stereo Direct Box with Jensen Transformers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details