Anchor Audio, Inc. Battery-Powered Mini 30W Speaker (Clear) AN-Mini CLEAR

Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg
Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

Suppliers

Company
Product
Description
Supplier Links
Battery-Powered Mini 30W Speaker (Clear) - 80225 - TMP Pro Distribution
Berlin, CT, USA
Battery-Powered Mini 30W Speaker (Clear)
80225
Battery-Powered Mini 30W Speaker (Clear) 80225
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 101 dB @ 1 meter
Frequency Response: 100 Hz - 15 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer
Battery Type: Ten 'AA' alkaline
Weight: 2.5 lbs / 1.13 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80225
Product Name Battery-Powered Mini 30W Speaker (Clear)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
V-6.3 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details