Renkus-Heinz, Inc. CFX Series 6.5" Loudspeaker CFX61

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 114 dB peak Dispersion: 150° H by 60° V Freq. Resp: ± 3 dB, 80 Hz to 20 kHz HF Driver: 1" Titanium driver, model SSD140-8F LF Driver: 6.5" woofer, model SSL6.5-9F, 16 Ohms Enclosure: Hardwood, perforated metal grille Power: 120 W pgm at 16 Ohms Input: Screw terminals & looping 4-pin Neutrik SpeakOn style connectors Weight: 21.2 Lbs (9.6 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 114 dB peak Dispersion: 150° H by 60° V Freq. Resp: ± 3 dB, 80 Hz to 20 kHz HF Driver: 1" Titanium driver, model SSD140-8F LF Driver: 6.5" woofer, model SSL6.5-9F, 16 Ohms Enclosure: Hardwood, perforated metal grille Power: 120 W pgm at 16 Ohms Input: Screw terminals & looping 4-pin Neutrik SpeakOn style connectors Weight: 21.2 Lbs (9.6 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CFX Series 6.5
Berlin, CT, USA
CFX Series 6.5" Loudspeaker
69566
CFX Series 6.5" Loudspeaker 69566
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 114 dB peak Dispersion: 150° H by 60° V Freq. Resp: ± 3 dB, 80 Hz to 20 kHz HF Driver: 1" Titanium driver, model SSD140-8F LF Driver: 6.5" woofer, model SSL6.5-9F, 16 Ohms Enclosure: Hardwood, perforated metal grille Power: 120 W pgm at 16 Ohms Input: Screw terminals & looping 4-pin Neutrik SpeakOn style connectors Weight: 21.2 Lbs (9.6 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Max. SPL: 114 dB peak
Dispersion: 150° H by 60° V
Freq. Resp: ± 3 dB, 80 Hz to 20 kHz
HF Driver: 1" Titanium driver, model SSD140-8F
LF Driver: 6.5" woofer, model SSL6.5-9F, 16 Ohms
Enclosure: Hardwood, perforated metal grille
Power: 120 W pgm at 16 Ohms
Input: Screw terminals & looping 4-pin Neutrik SpeakOn style connectors
Weight: 21.2 Lbs (9.6 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69566
Product Name CFX Series 6.5" Loudspeaker
SPL 114 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
Speakers - TC2X4FB00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 85 Hz
View Details