TMP Pro Distribution 8" 2-way Pendent Mount Speaker 51300

Description
For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 16.50 lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average
Datasheet
Description
For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 16.50 lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" 2-way Pendent Mount Speaker
51300
8" 2-way Pendent Mount Speaker 51300
For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 16.50 lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average

For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction.
Height: 16 5/8" (42.2148 cm)
Diameter: 12 1/4" (31.115 cm)
Shipping Weight: 16.50 lbs (7.48 kgs)
Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms
Speaker Type: Coaxial
Dispersion: 100°
Power Rating: 100 Watts
Sensitivity: 90dB Average

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51300
Product Name 8" 2-way Pendent Mount Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
 - SI-12BX - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details
Magnetically Shielded 8
Specs
SPL 114 dB
Nominal Power 100 watts
Sensitivity 87 dB
View Details