Electro-voice Tour X Series 15" Loudspeaker TX1152

Description
TX1152 fits the bill when applications that require the low-frequency extension of a 15" woofer, with the outstanding pattern control of a larger, rotatable, 60 x 40 horn. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 20000 Hz Frequency Response (-10 dB): 40 - 20000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 100 dB Max. SPL/1m (calc): 133 dB Coverage (Nominal -6 dB) H: 60 ° Coverage (Nominal -6 dB) V: 40 ° Rotatable Horn: Yes System Power Handling: 500 Watts LF Transducer: SMX2151 HF Transducer: DH3 Crossover Frequency: 1650 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.6 Enclosure Material: Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 776 mm (30.55") Width: 446 mm (17.56") Depth: 446 mm (17.56") Weight Net: 27.8 kg (61.29 lbs)
Datasheet
Description
TX1152 fits the bill when applications that require the low-frequency extension of a 15" woofer, with the outstanding pattern control of a larger, rotatable, 60 x 40 horn. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 20000 Hz Frequency Response (-10 dB): 40 - 20000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 100 dB Max. SPL/1m (calc): 133 dB Coverage (Nominal -6 dB) H: 60 ° Coverage (Nominal -6 dB) V: 40 ° Rotatable Horn: Yes System Power Handling: 500 Watts LF Transducer: SMX2151 HF Transducer: DH3 Crossover Frequency: 1650 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.6 Enclosure Material: Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 776 mm (30.55") Width: 446 mm (17.56") Depth: 446 mm (17.56") Weight Net: 27.8 kg (61.29 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tour X Series 15
Berlin, CT, USA
Tour X Series 15" Loudspeaker
52857
Tour X Series 15" Loudspeaker 52857
TX1152 fits the bill when applications that require the low-frequency extension of a 15" woofer, with the outstanding pattern control of a larger, rotatable, 60 x 40 horn. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 20000 Hz Frequency Response (-10 dB): 40 - 20000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 100 dB Max. SPL/1m (calc): 133 dB Coverage (Nominal -6 dB) H: 60 ° Coverage (Nominal -6 dB) V: 40 ° Rotatable Horn: Yes System Power Handling: 500 Watts LF Transducer: SMX2151 HF Transducer: DH3 Crossover Frequency: 1650 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.6 Enclosure Material: Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 776 mm (30.55") Width: 446 mm (17.56") Depth: 446 mm (17.56") Weight Net: 27.8 kg (61.29 lbs)

TX1152 fits the bill when applications that require the low-frequency extension of a 15" woofer, with the outstanding pattern control of a larger, rotatable, 60 x 40 horn.
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Frequency Response (-3 dB): 55 - 20000 Hz
Frequency Response (-10 dB): 40 - 20000 Hz
Internal Crossover: Yes
Recommended High-Pass Frequency: 40 Hz
Sensitivity 1 W/1 m: 100 dB
Max. SPL/1m (calc): 133 dB
Coverage (Nominal -6 dB) H: 60 °
Coverage (Nominal -6 dB) V: 40 °
Rotatable Horn: Yes
System Power Handling: 500 Watts
LF Transducer: SMX2151
HF Transducer: DH3
Crossover Frequency: 1650 Hz
Nominal Impedance (Passive): 8
Minimum Impedance: 5.6
Enclosure Material: Plywood and MDF with EVCOAT
Flying: Yes
Suspension: (6) 3/8-inch threaded inserts
Height: 776 mm (30.55")
Width: 446 mm (17.56")
Depth: 446 mm (17.56")
Weight Net: 27.8 kg (61.29 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52857
Product Name Tour X Series 15" Loudspeaker
SPL 133 dB
Nominal Power 500 watts
Sensitivity 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
Speakers - 2603-CAC43-02W80-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details