QSC Audio Products, LLC. ISIS Series Dual 8" Loudspeaker I-282H

Description
The QSC I-282H is a dual 8-inch, 2-way, full-range loudspeaker with contemporary styling that easily integrates into multiple environments. Pole mounted, truss mounted, or used as a floor monitor/stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and anyone else needing a high-quality, lightweight SR package that sounds superb, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-282H enclosure incorporates two 8" weather resistant, LF transducers with heavy-duty double roll cloth surrounds and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-282H provides two parallel Speakon® connectors. An ideal solution for a variety of mobile SR applications, the I-282H includes a pole cup for pole mounting with either 1 1/2" or 1 3/8" diameters. Or by using the included yoke mount with swivel extension feet, the I282-H can be vertically or horizontally mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the yoke accepts most industry standard truss clamps. Configuration: Compact two way, ported enclosure Low Frequency Transducer: Dual 8" high power, treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high output compression driver Frequency Response (-6 dB): 80 Hz - 27.7 kHz Nominal Impedance: 8 ohms Power Rating: 450 W (IEC 8 hours) Connectors: Two Neutrik Speakon NL4FC connectors wired in parallel, Passive/active switchable Weight: 28.5 lb (12.9 kg) net
Datasheet
Description
The QSC I-282H is a dual 8-inch, 2-way, full-range loudspeaker with contemporary styling that easily integrates into multiple environments. Pole mounted, truss mounted, or used as a floor monitor/stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and anyone else needing a high-quality, lightweight SR package that sounds superb, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-282H enclosure incorporates two 8" weather resistant, LF transducers with heavy-duty double roll cloth surrounds and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-282H provides two parallel Speakon® connectors. An ideal solution for a variety of mobile SR applications, the I-282H includes a pole cup for pole mounting with either 1 1/2" or 1 3/8" diameters. Or by using the included yoke mount with swivel extension feet, the I282-H can be vertically or horizontally mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the yoke accepts most industry standard truss clamps. Configuration: Compact two way, ported enclosure Low Frequency Transducer: Dual 8" high power, treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high output compression driver Frequency Response (-6 dB): 80 Hz - 27.7 kHz Nominal Impedance: 8 ohms Power Rating: 450 W (IEC 8 hours) Connectors: Two Neutrik Speakon NL4FC connectors wired in parallel, Passive/active switchable Weight: 28.5 lb (12.9 kg) net
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISIS Series Dual 8
Berlin, CT, USA
ISIS Series Dual 8" Loudspeaker
42379
ISIS Series Dual 8" Loudspeaker 42379
The QSC I-282H is a dual 8-inch, 2-way, full-range loudspeaker with contemporary styling that easily integrates into multiple environments. Pole mounted, truss mounted, or used as a floor monitor/stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and anyone else needing a high-quality, lightweight SR package that sounds superb, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-282H enclosure incorporates two 8" weather resistant, LF transducers with heavy-duty double roll cloth surrounds and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-282H provides two parallel Speakon® connectors. An ideal solution for a variety of mobile SR applications, the I-282H includes a pole cup for pole mounting with either 1 1/2" or 1 3/8" diameters. Or by using the included yoke mount with swivel extension feet, the I282-H can be vertically or horizontally mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the yoke accepts most industry standard truss clamps. Configuration: Compact two way, ported enclosure Low Frequency Transducer: Dual 8" high power, treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high output compression driver Frequency Response (-6 dB): 80 Hz - 27.7 kHz Nominal Impedance: 8 ohms Power Rating: 450 W (IEC 8 hours) Connectors: Two Neutrik Speakon NL4FC connectors wired in parallel, Passive/active switchable Weight: 28.5 lb (12.9 kg) net

The QSC I-282H is a dual 8-inch, 2-way, full-range loudspeaker with contemporary styling that easily integrates into multiple environments. Pole mounted, truss mounted, or used as a floor monitor/stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and anyone else needing a high-quality, lightweight SR package that sounds superb, is visually unobtrusive, and with its built-in handles, is easy to transport.
The I-282H enclosure incorporates two 8" weather resistant, LF transducers with heavy-duty double roll cloth surrounds and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-282H provides two parallel Speakon® connectors.
An ideal solution for a variety of mobile SR applications, the I-282H includes a pole cup for pole mounting with either 1 1/2" or 1 3/8" diameters. Or by using the included yoke mount with swivel extension feet, the I282-H can be vertically or horizontally mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the yoke accepts most industry standard truss clamps.
Configuration: Compact two way, ported enclosure
Low Frequency Transducer: Dual 8" high power, treated paper cone, 2" voice coil, neodymium magnet
High Frequency Transducer: 1" high output compression driver
Frequency Response (-6 dB): 80 Hz - 27.7 kHz
Nominal Impedance: 8 ohms
Power Rating: 450 W (IEC 8 hours)
Connectors: Two Neutrik Speakon NL4FC connectors wired in parallel, Passive/active switchable
Weight: 28.5 lb (12.9 kg) net

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42379
Product Name ISIS Series Dual 8" Loudspeaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details