TMP Pro Distribution Installation Series Dual 5" Loudspeaker (White) 57116

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.

Suppliers

Company
Product
Description
Supplier Links
Installation Series Dual 5
Berlin, CT, USA
Installation Series Dual 5" Loudspeaker (White)
57116
Installation Series Dual 5" Loudspeaker (White) 57116
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57116
Product Name Installation Series Dual 5" Loudspeaker (White)
SPL 115 dB
Nominal Power 200 watts
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details