JBL Professional Ultra Compact 2-way Loudspeaker with 5.25" Driver AC15

Description
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC15 is a high output, 2-way loudspeaker systems combining flexibility with high fidelity. Frequency Range (-10 dB) : 80 Hz -20 kHz Frequency Response (±3 dB) : 90 Hz -18 kHz Power Rating : 150W Cont. Pink Noise 300W Program 600W Peak Impedance : 16 ohms Coverage Pattern : 90° x 90° Dimensions (H X W X D) : 241.3 x 150.3 x 177.8mm (9.5 x 5.9 x 7.0in) Weight : 4.7 kg (10.5 lb)
Description
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC15 is a high output, 2-way loudspeaker systems combining flexibility with high fidelity. Frequency Range (-10 dB) : 80 Hz -20 kHz Frequency Response (±3 dB) : 90 Hz -18 kHz Power Rating : 150W Cont. Pink Noise 300W Program 600W Peak Impedance : 16 ohms Coverage Pattern : 90° x 90° Dimensions (H X W X D) : 241.3 x 150.3 x 177.8mm (9.5 x 5.9 x 7.0in) Weight : 4.7 kg (10.5 lb)

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact 2-way Loudspeaker with 5.25
Berlin, CT, USA
Ultra Compact 2-way Loudspeaker with 5.25" Driver
53034
Ultra Compact 2-way Loudspeaker with 5.25" Driver 53034
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC15 is a high output, 2-way loudspeaker systems combining flexibility with high fidelity. Frequency Range (-10 dB) : 80 Hz -20 kHz Frequency Response (±3 dB) : 90 Hz -18 kHz Power Rating : 150W Cont. Pink Noise 300W Program 600W Peak Impedance : 16 ohms Coverage Pattern : 90° x 90° Dimensions (H X W X D) : 241.3 x 150.3 x 177.8mm (9.5 x 5.9 x 7.0in) Weight : 4.7 kg (10.5 lb)

An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC15 is a high output, 2-way loudspeaker systems combining flexibility with high fidelity.
Frequency Range
(-10 dB) : 80 Hz -20 kHz
Frequency Response
(±3 dB) : 90 Hz -18 kHz
Power Rating : 150W Cont. Pink Noise
300W Program
600W Peak
Impedance : 16 ohms
Coverage Pattern : 90° x 90°
Dimensions
(H X W X D) : 241.3 x 150.3 x 177.8mm
(9.5 x 5.9 x 7.0in)
Weight : 4.7 kg
(10.5 lb)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53034
Product Name Ultra Compact 2-way Loudspeaker with 5.25" Driver
Size 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details