Ashly Audio, Inc. Protea Series 4x8 Speaker Processor with USB 4.8SP

Description
The 4.8SP is a four input/eight output digital signal processor capable of precise control of a broad range of audio functions. The front panel interface allows quick access to all control parameters by offering dedicated function buttons, eliminating the need for hidden sub-menus. A backlit 2 x 20 character LCD displays channel and function settings. Dedicated buttons provide access to all audio functions and system tools. For even faster set-ups and stronger visualization of Input/Output routing, EQ, and Filter curves, two USB (one on the front and one on the rear panel) and RS-232 port is provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control process. The Protea 4.8SP utilizes state of the art DSP technologies, beginning with 24 bit, 48kHz delta-sigma A/D converters with 128x oversampling. Digital processing includes Gain, Polarity Invert, Parametric EQ, Shelving Filters, Time Delay, Crossover Functions, Compression, Limiting, and Signal Routing, all taking place in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each of them your choice of parametric, low or high shelf). In addition to setting crossover frequencies, each output may be assigned to any one or a combination of inputs, allows you to program four parametric, low or high shelf filters, delay for time delay adjustments, output gain, reverse polarity and a compressor/limiter for speaker protection. All this in one rack space with XLR input and output connections. The 4.8SP will store up to 30 total presets. A preset file takes a "snapshot" of all current settings and stores complete control data for all channels and all audio functions. The Protea 4.8SP is similar to the older Ashly Protea 4.24C. An existing preset file from the older *.pcc format can be loaded onto the new 4.8SP unit. In all, the Protea 4.8SP is a powerful, easy to use processor for use in live sound or fixed installation applications combining precise audio processing and superior sound.
Description
The 4.8SP is a four input/eight output digital signal processor capable of precise control of a broad range of audio functions. The front panel interface allows quick access to all control parameters by offering dedicated function buttons, eliminating the need for hidden sub-menus. A backlit 2 x 20 character LCD displays channel and function settings. Dedicated buttons provide access to all audio functions and system tools. For even faster set-ups and stronger visualization of Input/Output routing, EQ, and Filter curves, two USB (one on the front and one on the rear panel) and RS-232 port is provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control process. The Protea 4.8SP utilizes state of the art DSP technologies, beginning with 24 bit, 48kHz delta-sigma A/D converters with 128x oversampling. Digital processing includes Gain, Polarity Invert, Parametric EQ, Shelving Filters, Time Delay, Crossover Functions, Compression, Limiting, and Signal Routing, all taking place in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each of them your choice of parametric, low or high shelf). In addition to setting crossover frequencies, each output may be assigned to any one or a combination of inputs, allows you to program four parametric, low or high shelf filters, delay for time delay adjustments, output gain, reverse polarity and a compressor/limiter for speaker protection. All this in one rack space with XLR input and output connections. The 4.8SP will store up to 30 total presets. A preset file takes a "snapshot" of all current settings and stores complete control data for all channels and all audio functions. The Protea 4.8SP is similar to the older Ashly Protea 4.24C. An existing preset file from the older *.pcc format can be loaded onto the new 4.8SP unit. In all, the Protea 4.8SP is a powerful, easy to use processor for use in live sound or fixed installation applications combining precise audio processing and superior sound.

Suppliers

Company
Product
Description
Supplier Links
Protea Series 4x8 Speaker Processor with USB - 58212 - TMP Pro Distribution
Berlin, CT, USA
Protea Series 4x8 Speaker Processor with USB
58212
Protea Series 4x8 Speaker Processor with USB 58212
The 4.8SP is a four input/eight output digital signal processor capable of precise control of a broad range of audio functions. The front panel interface allows quick access to all control parameters by offering dedicated function buttons, eliminating the need for hidden sub-menus. A backlit 2 x 20 character LCD displays channel and function settings. Dedicated buttons provide access to all audio functions and system tools. For even faster set-ups and stronger visualization of Input/Output routing, EQ, and Filter curves, two USB (one on the front and one on the rear panel) and RS-232 port is provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control process. The Protea 4.8SP utilizes state of the art DSP technologies, beginning with 24 bit, 48kHz delta-sigma A/D converters with 128x oversampling. Digital processing includes Gain, Polarity Invert, Parametric EQ, Shelving Filters, Time Delay, Crossover Functions, Compression, Limiting, and Signal Routing, all taking place in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each of them your choice of parametric, low or high shelf). In addition to setting crossover frequencies, each output may be assigned to any one or a combination of inputs, allows you to program four parametric, low or high shelf filters, delay for time delay adjustments, output gain, reverse polarity and a compressor/limiter for speaker protection. All this in one rack space with XLR input and output connections. The 4.8SP will store up to 30 total presets. A preset file takes a "snapshot" of all current settings and stores complete control data for all channels and all audio functions. The Protea 4.8SP is similar to the older Ashly Protea 4.24C. An existing preset file from the older *.pcc format can be loaded onto the new 4.8SP unit. In all, the Protea 4.8SP is a powerful, easy to use processor for use in live sound or fixed installation applications combining precise audio processing and superior sound.

The 4.8SP is a four input/eight output digital signal processor capable of precise control of a broad range of audio functions. The front panel interface allows quick access to all control parameters by offering dedicated function buttons, eliminating the need for hidden sub-menus. A backlit 2 x 20 character LCD displays channel and function settings. Dedicated buttons provide access to all audio functions and system tools. For even faster set-ups and stronger visualization of Input/Output routing, EQ, and Filter curves, two USB (one on the front and one on the rear panel) and RS-232 port is provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control process.
The Protea 4.8SP utilizes state of the art DSP technologies, beginning with 24 bit, 48kHz delta-sigma A/D converters with 128x oversampling. Digital processing includes Gain, Polarity Invert, Parametric EQ, Shelving Filters, Time Delay, Crossover Functions, Compression, Limiting, and Signal Routing, all taking place in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors.
Each input allows you to control gain, delay and six filters (each of them your choice of parametric, low or high shelf). In addition to setting crossover frequencies, each output may be assigned to any one or a combination of inputs, allows you to program four parametric, low or high shelf filters, delay for time delay adjustments, output gain, reverse polarity and a compressor/limiter for speaker protection. All this in one rack space with XLR input and output connections.
The 4.8SP will store up to 30 total presets. A preset file takes a "snapshot" of all current settings and stores complete control data for all channels and all audio functions. The Protea 4.8SP is similar to the older Ashly Protea 4.24C. An existing preset file from the older *.pcc format can be loaded onto the new 4.8SP unit.
In all, the Protea 4.8SP is a powerful, easy to use processor for use in live sound or fixed installation applications combining precise audio processing and superior sound.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58212
Product Name Protea Series 4x8 Speaker Processor with USB
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS18-02P110-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details