JBL Professional 6.5" Ceiling Loudspeaker Assembley Control 26C

Description
The 26C ceiling speaker is designed to provide maximum volume over a defined area. It features a coaxially mounted 6.5" woofer and .75" titanium-coated tweeter. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (.75 in) titanium coated diffraction-loaded tweeter. High power, wide frequency response and low distortion for high sound level capability. JBL® s exclusive SonicGuard® overload protection allows higher operational levels and improved system reliability. Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking.
Datasheet
Description
The 26C ceiling speaker is designed to provide maximum volume over a defined area. It features a coaxially mounted 6.5" woofer and .75" titanium-coated tweeter. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (.75 in) titanium coated diffraction-loaded tweeter. High power, wide frequency response and low distortion for high sound level capability. JBL® s exclusive SonicGuard® overload protection allows higher operational levels and improved system reliability. Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5
Berlin, CT, USA
6.5" Ceiling Loudspeaker Assembley
28650
6.5" Ceiling Loudspeaker Assembley 28650
The 26C ceiling speaker is designed to provide maximum volume over a defined area. It features a coaxially mounted 6.5" woofer and .75" titanium-coated tweeter. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (.75 in) titanium coated diffraction-loaded tweeter. High power, wide frequency response and low distortion for high sound level capability. JBL® s exclusive SonicGuard® overload protection allows higher operational levels and improved system reliability. Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking.

The 26C ceiling speaker is designed to provide maximum volume over a defined area. It features a coaxially mounted 6.5" woofer and .75" titanium-coated tweeter.
Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (.75 in) titanium coated diffraction-loaded tweeter.
High power, wide frequency response and low distortion for high sound level capability.
JBL® s exclusive SonicGuard® overload protection allows higher operational levels and improved system reliability.
Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 28650
Product Name 6.5" Ceiling Loudspeaker Assembley
SPL 107 dB
Nominal Power 75 watts
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details
Speaker - RJC4W-4A - MISCO
Specs
Nominal Power 30 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details